☰
ILD66-1
ILD66-1
Obsolete
Description:  OPTOISO 5.3KV 2CH DARLNG 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD66-1 Datasheet
History Price: Obsolete
In Stock: 38640
ILD66-1 Specification
Specification
Part No
ILD66-1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 2mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
200µs, 200µs (Max)
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
60V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD66-1 PDF Datasheet
ILD66-1 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD66-1 Compare Parts
  • ILD66-1 vs ILD74-X009T
  • ILD66-1 vs ILD621GB-X007T
  • ILD66-1 vs ILD621-X007T
  • ILD66-1 vs ILD620GB-X009T
  • ILD66-1 vs ILD620GB
  • ILD66-1 vs ILD620-X009T
  • ILD66-1 vs ILD620-X007T
  • ILD66-1 vs ILD74
  • ILD66-1 vs ILD755-2X007T
  • ILD66-1 vs ILD755-2
  • ILD66-1 vs ILD755-1X017
  • ILD66-1 vs ILD755-1
  • ILD66-1 vs ILD615-4X009T
  • ILD66-1 vs ILD620
  • ILD66-1 vs ILD5-X009
  • ILD66-1 vs ILD55-X009
  • ILD66-1 vs ILD55
  • ILD66-1 vs ILD610-1
  • ILD66-1 vs ILD5-X001
  • ILD66-1 vs ILD5
  • ILD66-1 vs ILD55-X007
  • ILD66-1 vs ILD615-2X009T
  • ILD66-1 vs ILD615-4X001
  • ILD66-1 vs ILD615-4
  • ILD66-1 vs ILD615-3X017T
  • ILD66-1 vs ILD615-3X017
  • ILD66-1 vs ILD615-3X009T
  • ILD66-1 vs ILD615-2
  • ILD66-1 vs ILD615-1X007T
  • ILD66-1 vs ILD615-1X007
  • ILD66-1 vs ILD615-1
  • ILD66-1 vs ILD610-3
  • ILD66-1 vs ILD615-3
  • ILD66-1 vs ILD2
  • ILD66-1 vs ILD2-X001
  • ILD66-1 vs ILD1615-4
  • ILD66-1 vs ILD1207T
  • ILD66-1 vs ILD1206T
  • ILD66-1 vs ILD1-X007
  • ILD66-1 vs ILD1-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund