☰
ILQ621
ILQ621
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16-DIP
Manufacturer:  Vishay
Datasheet:   ILQ621 Datasheet
History Price: $3.45
In Stock: 16080
ILQ621 Specification
Specification
Part No
ILQ621
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ILQ621 PDF Datasheet
ILQ621 Related Parts
ILQ5-X009
ILQ5-X009
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ5-X009T
ILQ5-X009T
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ55-X007
ILQ55-X007
Vishay
OPTOISO 5.3KV 4CH DARL 16SMD
ILQ615-2X017
ILQ615-2X017
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ32-X001
ILQ32-X001
Vishay
OPTOISO 5.3KV 4CH DARL 16DIP
ILQ30-X009
ILQ30-X009
Vishay
OPTOISO 5.3KV 4CH DARL 16SMD
ILQ5
ILQ5
Vishay
OPTOISO 5.3KV 4CH TRANS 16DIP
ILQ2-X017
ILQ2-X017
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ2-X017T
ILQ2-X017T
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ30-X001
ILQ30-X001
Vishay
OPTOISO 5.3KV 4CH DARL 16DIP
ILQ66-4X009T
ILQ66-4X009T
Vishay
OPTOISO 5.3KV 4CH DARL 16SMD
ILQ621GB-X017
ILQ621GB-X017
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ621 Compare Parts
  • ILQ621 vs ILQ620-X009
  • ILQ621 vs ILQ620GB
  • ILQ621 vs ILQ621GB
  • ILQ621 vs ILQ74-X009
  • ILQ621 vs ILQ74-X001
  • ILQ621 vs ILQ74
  • ILQ621 vs ILQ621GB-X017T
  • ILQ621 vs ILQ620-X009T
  • ILQ621 vs ILQ621GB-X001
  • ILQ621 vs ILQ620-X019T
  • ILQ621 vs ILQ621-X007T
  • ILQ621 vs ILQ621-X006
  • ILQ621 vs ILQ620GB-X009T
  • ILQ621 vs ILQ620GB-X009
  • ILQ621 vs ILQ621GB-X009
  • ILQ621 vs ILQ2-X001
  • ILQ621 vs ILQ2-X009
  • ILQ621 vs ILQ2-X007
  • ILQ621 vs ILQ2-X007T
  • ILQ621 vs ILQ2-X016
  • ILQ621 vs ILQ2-X009T
  • ILQ621 vs ILQ2
  • ILQ621 vs ILQ1615-4
  • ILQ621 vs ILQ1-X009T
  • ILQ621 vs ILQ1-X009
  • ILQ621 vs ILQ1-X006
  • ILQ621 vs ILQ1
  • ILQ621 vs ILQ1-X007
  • ILQ621 vs ILQ615-3X016
  • ILQ621 vs ILQ620-X001
  • ILQ621 vs ILQ620
  • ILQ621 vs ILQ615-4X009T
  • ILQ621 vs ILQ615-4X009
  • ILQ621 vs ILQ615-1X009
  • ILQ621 vs ILQ615-4
  • ILQ621 vs ILQ615-3X009T
  • ILQ621 vs ILQ615-3X009
  • ILQ621 vs ILQ615-3X007T
  • ILQ621 vs ILQ615-3
  • ILQ621 vs ILQ615-2X007
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right