☰
K815P
K815P
Active
Description:  OPTOISO 5.3KV DARLINGTON 4DIP
Manufacturer:  Vishay
Datasheet:   K815P Datasheet
History Price: $0.73
In Stock: 22400
K815P Specification
Specification
Part No
K815P
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-, 250µs
Rise / Fall Time (Typ)
300µs, -
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
100mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
K815P PDF Datasheet
K815P Related Parts
K814P
K814P
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P3
K817P3
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P
K817P
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P1
K817P1
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P4
K817P4
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P2
K817P2
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P5
K817P5
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P6
K817P6
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P7
K817P7
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P8
K817P8
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P9
K817P9
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K815P Compare Parts
  • K815P vs K817P8
  • K815P vs K817P7
  • K815P vs K817P6
  • K815P vs K817P5
  • K815P vs K817P2
  • K815P vs K817P4
  • K815P vs K817P1
  • K815P vs K817P
  • K815P vs K817P3
  • K815P vs K814P
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!