SFH1617A-2X017T
SFH1617A-2X017T
Active
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Vishay
History Price: $0.41241
In Stock: 14400
SFH1617A-2X017T Specification
Specification
Part No
SFH1617A-2X017T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
SFH1617A-2X017T PDF Datasheet
SFH1617A-2X017T Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH1617A-2X017T Compare Parts
  • SFH1617A-2X017T vs SFH1617A-2
  • SFH1617A-2X017T vs SFH1617A-3
  • SFH1617A-2X017T vs SFH6156-4X001T
  • SFH1617A-2X017T vs SFH6156-3T
  • SFH1617A-2X017T vs SFH615A-1X001
  • SFH1617A-2X017T vs SFH6156-3T0
  • SFH1617A-2X017T vs SFH6156-3X001
  • SFH1617A-2X017T vs SFH6156-3X001T
  • SFH1617A-2X017T vs SFH6156-4
  • SFH1617A-2X017T vs SFH6156-4T
  • SFH1617A-2X017T vs SFH615AA-X007
  • SFH1617A-2X017T vs SFH1690ABT
  • SFH1617A-2X017T vs SFH1690AT
  • SFH1617A-2X017T vs SFH1690BT
  • SFH1617A-2X017T vs SFH1690BT-X001
  • SFH1617A-2X017T vs SFH1690CT
  • SFH1617A-2X017T vs SFH601-2
  • SFH1617A-2X017T vs SFH615A-1X017
  • SFH1617A-2X017T vs SFH6345-X007T
  • SFH1617A-2X017T vs SFH6345-X009
  • SFH1617A-2X017T vs SFH6345-X009T
  • SFH1617A-2X017T vs SFH6345-X017T
  • SFH1617A-2X017T vs SFH6325-X017T
  • SFH1617A-2X017T vs SFH617A-4
  • SFH1617A-2X017T vs SFH628A-4X016
  • SFH1617A-2X017T vs SFH615A-1X006
  • SFH1617A-2X017T vs SFH628A-3X016
  • SFH1617A-2X017T vs SFH628A-3X017
  • SFH1617A-2X017T vs SFH628A-3X017T
  • SFH1617A-2X017T vs SFH6326-X007
  • SFH1617A-2X017T vs SFH628A-4
  • SFH1617A-2X017T vs SFH6326-X001
  • SFH1617A-2X017T vs SFH6315T
  • SFH1617A-2X017T vs SFH6316T
  • SFH1617A-2X017T vs SFH6318T
  • SFH1617A-2X017T vs SFH6319T
  • SFH1617A-2X017T vs SFH6325-X009T
  • SFH1617A-2X017T vs SFH617A-4X016
  • SFH1617A-2X017T vs SFH6186-5X001T
  • SFH1617A-2X017T vs SFH6186-3X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you