SFH6156-4T
SFH6156-4T
Active
Description:  OPTOISOLATOR 5.3KV TRANS 4-SMD
Manufacturer:  Vishay
Datasheet:   SFH6156-4T Datasheet
History Price: $0.55
In Stock: 4400
SFH6156-4T Specification
Specification
Part No
SFH6156-4T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
160% @ 10mA
Current Transfer Ratio (Max)
320% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
SFH6156-4T PDF Datasheet
SFH6156-4T Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH6156-4T Description
The Vishay SFH6156-4T is a high-performance optocoupler designed for applications that require reliable electrical isolation and fast data transmission. This component is particularly useful in various electronic systems, including industrial automation, telecommunications, and consumer electronics. Below is a comprehensive overview of the SFH6156-4T, including its specifications and parameters.

## Overview

The SFH6156-4T consists of a gallium arsenide (GaAs) infrared LED and a phototransistor, which work together to provide electrical isolation between the input and output. This optocoupler is designed to transmit signals while preventing high voltages or noise from affecting sensitive components on the output side.

## Key Features

1. High-Speed Operation: The SFH6156-4T is capable of high-speed switching, with a typical rise time of 15 ns and a fall time of 10 ns. This makes it suitable for applications that require rapid signal transmission.

2. High Isolation Voltage: The device offers an impressive isolation voltage of 5000 VRMS, ensuring that the input and output sides are electrically isolated, which is critical for safety and signal integrity.

3. Wide Operating Temperature Range: The SFH6156-4T operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in various environmental conditions.

4. Compact Package: The optocoupler is available in a DIP-4 package, which is compact and ideal for space-constrained applications.

5. Low Input Current Requirement: The device operates with a low input current, typically around 10 mA, which helps to minimize power consumption.

## Specifications

Here are the detailed specifications of the Vishay SFH6156-4T:

- Input Specifications:
- LED Forward Voltage (V_F): 1.2 V (typical at 10 mA)
- LED Forward Current (I_F): 10 mA (maximum)
- Reverse Voltage (V_R): 5 V (maximum)

- Output Specifications:
- Collector-Emitter Voltage (V_CE): 30 V (maximum)
- Collector Current (I_C): 50 mA (maximum)
- Power Dissipation (P_D): 150 mW (maximum)

- Switching Characteristics:
- Rise Time (t_r): 15 ns (typical)
- Fall Time (t_f): 10 ns (typical)
- Propagation Delay (t_PHL): 20 ns (typical)
- Propagation Delay (t_PLH): 20 ns (typical)

- Isolation Characteristics:
- Isolation Voltage (V_ISOL): 5000 VRMS
- Insulation Resistance (R_ISOL): 10^12 Ω (minimum at 500 VDC)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -40°C to +125°C

## Applications

The SFH6156-4T is suitable for a variety of applications, including:

- Data Communication: It is used in high-speed data transmission systems to ensure signal integrity and isolation.
- Industrial Automation: The optocoupler is employed in control systems to isolate different parts of the circuit, protecting sensitive components from high voltages.
- Telecommunications: It is utilized in communication devices for signal isolation and noise reduction.
- Consumer Electronics: The SFH6156-4T can be found in various consumer devices where electrical isolation is necessary for safety and performance.

## Conclusion

The Vishay SFH6156-4T is a versatile and reliable optocoupler that provides high-speed performance and excellent electrical isolation. Its specifications make it suitable for a wide range of applications, ensuring that it meets the demands of modern electronic systems. Whether in industrial, telecommunications, or consumer electronics, the SFH6156-4T is a valuable component for engineers and designers looking for efficient isolation solutions. Its combination of high-speed operation, robust isolation characteristics, and low power consumption makes it an ideal choice for many electronic applications.
SFH6156-4T Compare Parts
  • SFH6156-4T vs SFH1617A-2
  • SFH6156-4T vs SFH1617A-2X017T
  • SFH6156-4T vs SFH1617A-3
  • SFH6156-4T vs SFH6156-4X001T
  • SFH6156-4T vs SFH6156-3T
  • SFH6156-4T vs SFH615A-1X001
  • SFH6156-4T vs SFH6156-3T0
  • SFH6156-4T vs SFH6156-3X001
  • SFH6156-4T vs SFH6156-3X001T
  • SFH6156-4T vs SFH6156-4
  • SFH6156-4T vs SFH615AA-X007
  • SFH6156-4T vs SFH1690ABT
  • SFH6156-4T vs SFH1690AT
  • SFH6156-4T vs SFH1690BT
  • SFH6156-4T vs SFH1690BT-X001
  • SFH6156-4T vs SFH1690CT
  • SFH6156-4T vs SFH601-2
  • SFH6156-4T vs SFH615A-1X017
  • SFH6156-4T vs SFH6345-X007T
  • SFH6156-4T vs SFH6345-X009
  • SFH6156-4T vs SFH6345-X009T
  • SFH6156-4T vs SFH6345-X017T
  • SFH6156-4T vs SFH6325-X017T
  • SFH6156-4T vs SFH617A-4
  • SFH6156-4T vs SFH628A-4X016
  • SFH6156-4T vs SFH615A-1X006
  • SFH6156-4T vs SFH628A-3X016
  • SFH6156-4T vs SFH628A-3X017
  • SFH6156-4T vs SFH628A-3X017T
  • SFH6156-4T vs SFH6326-X007
  • SFH6156-4T vs SFH628A-4
  • SFH6156-4T vs SFH6326-X001
  • SFH6156-4T vs SFH6315T
  • SFH6156-4T vs SFH6316T
  • SFH6156-4T vs SFH6318T
  • SFH6156-4T vs SFH6319T
  • SFH6156-4T vs SFH6325-X009T
  • SFH6156-4T vs SFH617A-4X016
  • SFH6156-4T vs SFH6186-5X001T
  • SFH6156-4T vs SFH6186-3X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you