☰
VO205AT
VO205AT
Active
Description:  OPTOISO 4KV TRANS W/BASE 8SOIC
Manufacturer:  Vishay
Datasheet:   VO205AT Datasheet
History Price: $0.69
In Stock: 12480
VO205AT Specification
Specification
Part No
VO205AT
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4000Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
3µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
VO205AT PDF Datasheet
VO205AT Related Parts
VO208AT
VO208AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
VO207AT
VO207AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
VO206AT
VO206AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
VO216AT
VO216AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
VO217AT
VO217AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
VO215AT
VO215AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
VO223AT
VO223AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
VO222AT
VO222AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
VO221AT
VO221AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
VO207AT-LB
VO207AT-LB
Vishay
OPTOCOUPLER
VO205AT Compare Parts
  • VO205AT vs VO222AT
  • VO205AT vs VO223AT
  • VO205AT vs VO215AT
  • VO205AT vs VO217AT
  • VO205AT vs VO216AT
  • VO205AT vs VO206AT
  • VO205AT vs VO207AT
  • VO205AT vs VO208AT
  • VO205AT vs VO207AT-LB
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller