☰
VO615A
VO615A
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 4-DIP
Manufacturer:  Vishay
Datasheet:   VO615A Datasheet
History Price: $0.4
In Stock: 16560
VO615A Specification
Specification
Part No
VO615A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
6µs, 5µs
Rise / Fall Time (Typ)
3µs, 4.7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.43V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
VO615A PDF Datasheet
VO615A Related Parts
VO617A-8X017T
VO617A-8X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4-SMD
VO617A-9
VO617A-9
Vishay
OPTOISOLATOR 5.3KV TRANS 4-DIP
VO617A-8X016
VO617A-8X016
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
VO617A-8
VO617A-8
Vishay
OPTOISOLATOR 5.3KV TRANS 4-DIP
VO617A-9X016
VO617A-9X016
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
VO615A-1X001
VO615A-1X001
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
VO615A-1
VO615A-1
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
VO610A-4X017T
VO610A-4X017T
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
VO610A-3
VO610A-3
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
VO610A-3X019T
VO610A-3X019T
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
VO610A-3X016
VO610A-3X016
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
VO610A-3X009T
VO610A-3X009T
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
VO615A Compare Parts
  • VO615A vs VO618A-3X018T
  • VO615A vs VO618A-4
  • VO615A vs VO618A-4X016
  • VO615A vs VO618A-4X017T
  • VO615A vs VO618A-2X017T
  • VO615A vs VO618A-2X009T
  • VO615A vs VO617C-3X016
  • VO615A vs VO617C-2X001
  • VO615A vs VO617C-2X009T
  • VO615A vs VO618A-3
  • VO615A vs VO617C-3X001
  • VO615A vs VO617C-3X017T1
  • VO615A vs VO617C-4X001
  • VO615A vs VO617C-4X016
  • VO615A vs VO618A
  • VO615A vs VO618A-2
  • VO615A vs VO617C-2X016
  • VO615A vs VO617A-7X017T
  • VO615A vs VO617A-4
  • VO615A vs VO617A-4X006
  • VO615A vs VO617A-4X007T
  • VO615A vs VO617A-4X016
  • VO615A vs VO617A-4X017T
  • VO615A vs VO615A-X009T
  • VO615A vs VO617A-7X016
  • VO615A vs VO617A-3X007T
  • VO615A vs VO617A-9X017T
  • VO615A vs VO617C-1X016
  • VO615A vs VO617C-2
  • VO615A vs VO617A-7
  • VO615A vs VO615C-2X016
  • VO615A vs VO615C-2X019T
  • VO615A vs VO615C-2X019T1
  • VO615A vs VO615C-3X016
  • VO615A vs VO615C-4X016
  • VO615A vs VO617A-3X017T
  • VO615A vs VO617A-1
  • VO615A vs VO617A-3X016
  • VO615A vs VO617A-2
  • VO615A vs VO617A-2X007T
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much