8018620000
8018620000
Obsolete
Description:  OPTOISOLATOR TRANS MODULE
Manufacturer:  Weidmuller
Datasheet:   8018620000 Datasheet
History Price: Obsolete
In Stock: 5600
8018620000 Specification
Specification
Part No
8018620000
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
48V
Current - Output / Channel
20mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 50 ℃
Mounting Type
DIN Rail
Package / Case
Module
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock