☰
8430000000
8430000000
Obsolete
Description:  OPTOISOLATOR TRANS MODULE
Manufacturer:  Weidmuller
Datasheet:   8430000000 Datasheet
History Price: Obsolete
In Stock: 22460
8430000000 Specification
Specification
Part No
8430000000
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
24V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 60 ℃
Mounting Type
DIN Rail
Package / Case
Module
Supplier Device Package
-
8430000000 PDF Datasheet
8430000000 Related Parts
8430110000
8430110000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430090000
8430090000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430100000
8430100000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430130000
8430130000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430140000
8430140000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430070000
8430070000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430160000
8430160000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430060000
8430060000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430150000
8430150000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430080000
8430080000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430010000
8430010000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430030000
8430030000
Weidmuller
OPTOISOLATOR TRANS MODULE
8430000000 Compare Parts
  • 8430000000 vs 8430050000
  • 8430000000 vs 8430040000
  • 8430000000 vs 8430030000
  • 8430000000 vs 8430010000
  • 8430000000 vs 8430080000
  • 8430000000 vs 8430150000
  • 8430000000 vs 8430060000
  • 8430000000 vs 8430160000
  • 8430000000 vs 8430070000
  • 8430000000 vs 8430140000
  • 8430000000 vs 8430130000
  • 8430000000 vs 8430100000
  • 8430000000 vs 8430090000
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality