☰
USD-4GB
USD-4GB
Obsolete
Description:  MEMORY CARD SDHC 4GB CLASS 4
Manufacturer:  4D Systems
Datasheet:   USD-4GB Datasheet
History Price: Obsolete
In Stock: 34480
USD-4GB Specification
Specification
Part No
USD-4GB
Category
Memory Cards
Manufacturer
4D Systems
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SDHC?
Memory Size
4GB
Speed
Class 4
Technology
-
Operating Temperature
0癈 ~ 70癈
USD-4GB Related Parts
USDCOEM-256GB
USDCOEM-256GB
Delkin Devices
256GB 3D MICROSD CARD (-25C - +8
USDCOEM-512GB
USDCOEM-512GB
Delkin Devices
512GB 3D MICROSD CARD (-25C - +8
USDCOEM-16GB-1000BX
USDCOEM-16GB-1000BX
Delkin Devices
16GB 3D microSD Card 1Box=1Kpcs
USD-4GB-INDUSTRIAL
USD-4GB-INDUSTRIAL
4D Systems
MEMORY CARD SDHC 4GB UHS
USDCOEM-128GB
USDCOEM-128GB
Delkin Devices
128GB 3D MICROSD CARD (-25C - +8
USDCOEM-64GB
USDCOEM-64GB
Delkin Devices
64GB 3D MICROSD CARD (-25C - +85
USDCOEM-16GB
USDCOEM-16GB
Delkin Devices
16GB 3D MICROSD CARD (-25C - +85
USDCOEM-32GB
USDCOEM-32GB
Delkin Devices
32GB 3D MICROSD CARD (-25C - +85
USDCOEM-8GB
USDCOEM-8GB
Delkin Devices
8GB 3D MICROSD CARD (-25C - +85C
USD-4GB Compare Parts
  • USD-4GB vs USDCOEM-32GB
  • USD-4GB vs USDCOEM-16GB
  • USD-4GB vs USDCOEM-64GB
  • USD-4GB vs USDCOEM-128GB
  • USD-4GB vs USD-4GB-INDUSTRIAL
  • USD-4GB vs USDCOEM-16GB-1000BX
  • USD-4GB vs USDCOEM-512GB
  • USD-4GB vs USDCOEM-256GB
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.