AMPMS016G3S-00WS4YC-S3
AMPMS016G3S-00WS4YC-S3
Active
Description:  MicroSD Card 16GB pSLC
Manufacturer:  Accelerated Memory
History Price: $20.59
In Stock: 16800
AMPMS016G3S-00WS4YC-S3 Specification
Specification
Part No
AMPMS016G3S-00WS4YC-S3
Category
Memory Cards
Manufacturer
Accelerated Memory
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSD?
Memory Size
16GB
Speed
Class 10, UHS Class 1, V10
Technology
pSLC
Operating Temperature
0癈 ~ 70癈
AMPMS016G3S-00WS4YC-S3 Related Parts
AMPMS01T0S-00ES7YE-8P
AMPMS01T0S-00ES7YE-8P
Accelerated Memory
1TB QLC MICROSD CARD
AMPMS008G3S-00ES4YC-3P
AMPMS008G3S-00ES4YC-3P
Accelerated Memory
MicroSD Card 8GB pSLC
AMPMS032G3S-00ES4YC-3P
AMPMS032G3S-00ES4YC-3P
Accelerated Memory
MicroSDXC Card 32GB pSLC
AMPMS064G3S-00WS2YI-3P
AMPMS064G3S-00WS2YI-3P
Accelerated Memory
MicroSDXC Card 64GB MLC
AMPSD064G3S-00WS1YE-3P
AMPSD064G3S-00WS1YE-3P
Accelerated Memory
SDXC Card 64GB MLC
AMPSD128G3S-00ES1YE-3P
AMPSD128G3S-00ES1YE-3P
Accelerated Memory
SD Card 128GB MLC
AMPSD256G3S-00ES1YE-3P
AMPSD256G3S-00ES1YE-3P
Accelerated Memory
SDXC Card 256GB MLC
AMPSD512G3S-00ES5YC-5P
AMPSD512G3S-00ES5YC-5P
Accelerated Memory
SD Card 512GB 3D TLC
AMPMS004G8S-00WSMI-S2
AMPMS004G8S-00WSMI-S2
Accelerated Memory
MicroSD Card 4GB SLC
AMPMS016G3S-00WS6YC-S2
AMPMS016G3S-00WS6YC-S2
Accelerated Memory
MicroSD Card 16GB TLC
AMPMS032G8S-00FS1AE-S2
AMPMS032G8S-00FS1AE-S2
Accelerated Memory
MicroSD Card 32GB 3D MLC
AMPMS032G8S-00FS1AE-S6
AMPMS032G8S-00FS1AE-S6
Accelerated Memory
MicroSD Card 32GB 3D MLC
AMPMS016G3S-00WS4YC-S3 Compare Parts
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD256G3S-00ES1YE-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD128G3S-00ES1YE-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD064G3S-00WS1YE-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS064G3S-00WS2YI-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS032G3S-00ES4YC-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS008G3S-00ES4YC-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS01T0S-00ES7YE-8P
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD512M3S-00ES4YC-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD256G3S-00WS1YE-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD128G3S-00WS1YE-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD064G3S-00WS1YE-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD032G3S-00WS1YE-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD016G3S-00ES4YC-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD004G9S-00FS27E-S4
  • AMPMS016G3S-00WS4YC-S3 vs AMPSD002G3S-00WS491-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS28DG8S-00FS6CE-S8
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS064G3S-00ES3YC-3P
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS032G8S-00FS4AE-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS032G8S-00FS1AE-S6
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS032G8S-00FS1AE-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS016G3S-00WS6YC-S2
  • AMPMS016G3S-00WS4YC-S3 vs AMPMS004G8S-00WSMI-S2
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.