☰
IDC3B-032GM
IDC3B-032GM
Active
Description:  ADATA CARD SD CARD 2D MLC 032G -
Manufacturer:  ADATA Industrial
Datasheet:   IDC3B-032GM Datasheet
History Price: $29.222
In Stock: 25600
IDC3B-032GM Specification
Specification
Part No
IDC3B-032GM
Category
Memory Cards
Manufacturer
ADATA Industrial
Series
IDC3B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
32GB
Speed
-
Technology
MLC
Operating Temperature
-25癈 ~ 85癈
IDC3B-032GM PDF Datasheet
IDC3B-032GM Related Parts
IDC3B-008GM
IDC3B-008GM
ADATA Industrial
ADATA CARD SD CARD 2D MLC 008G -
IDC3B-008GT
IDC3B-008GT
ADATA Industrial
ADATA CARD SD CARD 2D MLC 008G -
IDC3B-016GM
IDC3B-016GM
ADATA Industrial
ADATA CARD SD CARD 2D MLC 016G -
IDC3B-016GT
IDC3B-016GT
ADATA Industrial
ADATA CARD SD CARD 2D MLC 016G -
IDC3B-032GT
IDC3B-032GT
ADATA Industrial
ADATA CARD SD CARD 2D MLC 032G -
IDC3B-064GM
IDC3B-064GM
ADATA Industrial
ADATA CARD SD CARD 2D MLC 064G -
IDC3B-064GT
IDC3B-064GT
ADATA Industrial
ADATA CARD SD CARD 2D MLC 064G -
IDC3B-128GM
IDC3B-128GM
ADATA Industrial
ADATA CARD SD CARD 2D MLC 128G -
IDC3B-128GT
IDC3B-128GT
ADATA Industrial
ADATA CARD SD CARD 2D MLC 128G -
IDC3B-256GM
IDC3B-256GM
ADATA Industrial
ADATA CARD SD CARD 2D MLC 256G -
IDC3B-256GT
IDC3B-256GT
ADATA Industrial
ADATA CARD SD CARD 2D MLC 256G -
IDC3B-032GM Compare Parts
  • IDC3B-032GM vs IDC3B-256GM
  • IDC3B-032GM vs IDC3B-128GT
  • IDC3B-032GM vs IDC3B-128GM
  • IDC3B-032GM vs IDC3B-064GT
  • IDC3B-032GM vs IDC3B-064GM
  • IDC3B-032GM vs IDC3B-032GT
  • IDC3B-032GM vs IDC3B-016GT
  • IDC3B-032GM vs IDC3B-016GM
  • IDC3B-032GM vs IDC3B-008GT
  • IDC3B-032GM vs IDC3B-008GM
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description