☰
IM2S3164-128GITB5
IM2S3164-128GITB5
Active
Description:  ADATA SATA M.2 2242 3D TLC 128G
Manufacturer:  ADATA Industrial
History Price: $37.29
In Stock: 20880
IM2S3164-128GITB5 Specification
Specification
Part No
IM2S3164-128GITB5
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
IM2S3164
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
480MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.60mm
IM2S3164-128GITB5 PDF Datasheet
IM2S3164-128GITB5 Related Parts
IM2P32A4-001TCTB5
IM2P32A4-001TCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-128GCTB5
IM2P32A4-128GCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-256GCTB5
IM2P32A4-256GCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-512GCTB5
IM2P32A4-512GCTB5
ADATA Industrial
ADATA IM2P32A4 PCIE M.2 2242 DRA
IM2P32A8-001TCTB5
IM2P32A8-001TCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-002TCTB5
IM2P32A8-002TCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-128GCTB5
IM2P32A8-128GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-256GCTB5
IM2P32A8-256GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-512GCTB5
IM2P32A8-512GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P41B8-001TCTB5
IM2P41B8-001TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 001T
IM2P41B8-002TCTB5
IM2P41B8-002TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 002T
IM2P41B8-004TCTB5
IM2P41B8-004TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 004T
IM2S3164-128GITB5 Compare Parts
  • IM2S3164-128GITB5 vs IM2S31D8-256GCTB5
  • IM2S3164-128GITB5 vs IM2S31D8-128GCTB5
  • IM2S3164-128GITB5 vs IM2S31D4-512GCTB5
  • IM2S3164-128GITB5 vs IM2S31D4-256GCTB5
  • IM2S3164-128GITB5 vs IM2S31D4-128GCTB5
  • IM2S3164-128GITB5 vs IM2S3168-512GCTB5
  • IM2S3164-128GITB5 vs IM2S3168-256GCTB5
  • IM2S3164-128GITB5 vs IM2S3168-128GCTB5
  • IM2S3164-128GITB5 vs IM2S3168-002TCTB5
  • IM2S3164-128GITB5 vs IM2S3168-001TCTB5
  • IM2S3164-128GITB5 vs IM2S3164-512GCTB5
  • IM2S3164-128GITB5 vs IM2S3164-256GCTB5
  • IM2S3164-128GITB5 vs IM2S3164-128GCTB5
  • IM2S3164-128GITB5 vs IM2S3164-001TCTB5
  • IM2S3164-128GITB5 vs IM2P41B8-512GITB5
  • IM2S3164-128GITB5 vs IM2P41B8-512GCTB5
  • IM2S3164-128GITB5 vs IM2P41B8-004TCTB5
  • IM2S3164-128GITB5 vs IM2P41B8-002TCTB5
  • IM2S3164-128GITB5 vs IM2P41B8-001TCTB5
  • IM2S3164-128GITB5 vs IM2P32A8-512GCTB5
  • IM2S3164-128GITB5 vs IM2P32A8-256GCTB5
  • IM2S3164-128GITB5 vs IM2P32A8-128GCTB5
  • IM2S3164-128GITB5 vs IM2P32A8-002TCTB5
  • IM2S3164-128GITB5 vs IM2P32A8-001TCTB5
  • IM2S3164-128GITB5 vs IM2P32A4-512GCTB5
  • IM2S3164-128GITB5 vs IM2P32A4-256GCTB5
  • IM2S3164-128GITB5 vs IM2P32A4-128GCTB5
  • IM2S3164-128GITB5 vs IM2P32A4-001TCTB5
  • IM2S3164-128GITB5 vs IM2S3328E-016GM
  • IM2S3164-128GITB5 vs IM2S3328E-001TT
  • IM2S3164-128GITB5 vs IM2S3328E-001TM
  • IM2S3164-128GITB5 vs IM2S3328E-512GT
  • IM2S3164-128GITB5 vs IM2S3328E-512GM
  • IM2S3164-128GITB5 vs IM2S3328E-256GT
  • IM2S3164-128GITB5 vs IM2S3328E-256GM
  • IM2S3164-128GITB5 vs IM2S3328E-128GT
  • IM2S3164-128GITB5 vs IM2S3328E-128GM
  • IM2S3164-128GITB5 vs IM2S3328E-064GT
  • IM2S3164-128GITB5 vs IM2S3328E-064GM
  • IM2S3164-128GITB5 vs IM2S3328E-032GT
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.