Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial IMSS316-032GD
IMSS316-032GD
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA SATA MSATA 3D TLC 032G 0~7
Manufacturer:
ADATA Industrial
Datasheet:
IMSS316-032GD Datasheet
History Price: $28.91167
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IMSS316-032GD Specification
Specification
Part No
IMSS316-032GD
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
IMSS316
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
540MB/s
Speed - Write
530MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
50.95mm x 30.00mm x 4.75mm
IMSS316-032GD PDF Datasheet
IMSS316-032GD Datasheet
Click and Download: IMSS316-032GD Datasheet
IMSS316-032GD Related Parts
IMSS316-001TD
ADATA Industrial
ADATA SATA MSATA 3D TLC 001T 0~7
IMSS316-064GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 064G 0~7
IMSS316-128GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 128G 0~7
IMSS316-256GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 256G 0~7
IMSS316-512GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 512G 0~7
IMSS332-256GMP
ADATA Industrial
ADATA SATA MSATA 2D MLC 256G 0~7
IMSS332-016GA
ADATA Industrial
ADATA SATA MSATA A+ SLC 016G 0~7
IMSS332-016GE
ADATA Industrial
ADATA SATA MSATA A+ SLC 016G -40
IMSS332-032GA
ADATA Industrial
ADATA SATA MSATA A+ SLC 032G 0~7
IMSS332-032GE
ADATA Industrial
ADATA SATA MSATA A+ SLC 032G -40
IMSS332-032GMP
ADATA Industrial
ADATA SATA MSATA 2D MLC 032G 0~7
IMSS332-032GTP
ADATA Industrial
ADATA SATA MSATA 2D MLC 032G -40
IMSS316-032GD Compare Parts
IMSS316-032GD vs IMSS332-256GT
IMSS316-032GD vs IMSS332-256GM
IMSS316-032GD vs IMSS332-128GT
IMSS316-032GD vs IMSS332-128GM
IMSS316-032GD vs IMSS332-064GT
IMSS316-032GD vs IMSS332-064GM
IMSS316-032GD vs IMSS332-032GT
IMSS316-032GD vs IMSS332-032GM
IMSS316-032GD vs IMSS332-001TT
IMSS316-032GD vs IMS325B3M2A2A1I3B2A0000
IMSS316-032GD vs IMS325B1M2A2A1I3A9A0000
IMSS316-032GD vs IMS325A8M2A2A1I3A7A0000
IMSS316-032GD vs IMS3M8B3M2A2A1I3B2A0000
IMSS316-032GD vs IMS3M8B1M2A2A1I3A9A0000
IMSS316-032GD vs IMSS332-512GT
IMSS316-032GD vs IMSS332-016GT
IMSS316-032GD vs IMSS332-016GM
IMSS316-032GD vs IMSS332-001TM
IMSS316-032GD vs IMSS316-512GITB5
IMSS316-032GD vs IMSS316-512GCTB5
IMSS316-032GD vs IMSS316-256GITB5
IMSS316-032GD vs IMSS316-256GCTB5
IMSS316-032GD vs IMSS316-128GITB5
IMSS316-032GD vs IMSS316-128GCTB5
IMSS316-032GD vs IMSS316-002TITB5
IMSS316-032GD vs IMSS316-002TCTB5
IMSS316-032GD vs IMSS316-001TITB5
IMSS316-032GD vs IMSS316-001TCTB5
IMSS316-032GD vs IMSS316-512GCTB4
IMSS316-032GD vs IMSS316-256GCTB4
IMSS316-032GD vs IMSS316-128GCTB4
IMSS316-032GD vs IMSS316-064GCTB4
IMSS316-032GD vs IMSS316-002TCTB4
IMSS316-032GD vs IMSS316-001TCTB4
IMSS316-032GD vs IMSS316-512GP
IMSS316-032GD vs IMSS316-256GP
IMSS316-032GD vs IMSS316-128GP
IMSS316-032GD vs IMSS316-064GP
IMSS316-032GD vs IMSS316-001TP
IMSS316-032GD vs IMSS332-512GE
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.