☰
IMSS316-512GITB5
IMSS316-512GITB5
Active
Description:  ADATA SATA MSATA 3D TLC 512G -40
Manufacturer:  ADATA Industrial
History Price: $110.12
In Stock: 25160
IMSS316-512GITB5 Specification
Specification
Part No
IMSS316-512GITB5
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
IMSS316
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
50.80mm x 29.85mm x 4.85mm
IMSS316-512GITB5 PDF Datasheet
IMSS316-512GITB5 Related Parts
IMSS316-001TD
IMSS316-001TD
ADATA Industrial
ADATA SATA MSATA 3D TLC 001T 0~7
IMSS316-064GD
IMSS316-064GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 064G 0~7
IMSS316-128GD
IMSS316-128GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 128G 0~7
IMSS316-256GD
IMSS316-256GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 256G 0~7
IMSS316-512GD
IMSS316-512GD
ADATA Industrial
ADATA SATA MSATA 3D TLC 512G 0~7
IMSS332-256GMP
IMSS332-256GMP
ADATA Industrial
ADATA SATA MSATA 2D MLC 256G 0~7
IMSS332-016GA
IMSS332-016GA
ADATA Industrial
ADATA SATA MSATA A+ SLC 016G 0~7
IMSS332-016GE
IMSS332-016GE
ADATA Industrial
ADATA SATA MSATA A+ SLC 016G -40
IMSS332-032GA
IMSS332-032GA
ADATA Industrial
ADATA SATA MSATA A+ SLC 032G 0~7
IMSS332-032GE
IMSS332-032GE
ADATA Industrial
ADATA SATA MSATA A+ SLC 032G -40
IMSS332-032GMP
IMSS332-032GMP
ADATA Industrial
ADATA SATA MSATA 2D MLC 032G 0~7
IMSS332-032GTP
IMSS332-032GTP
ADATA Industrial
ADATA SATA MSATA 2D MLC 032G -40
IMSS316-512GITB5 Compare Parts
  • IMSS316-512GITB5 vs IMSS332-256GT
  • IMSS316-512GITB5 vs IMSS332-256GM
  • IMSS316-512GITB5 vs IMSS332-128GT
  • IMSS316-512GITB5 vs IMSS332-128GM
  • IMSS316-512GITB5 vs IMSS332-064GT
  • IMSS316-512GITB5 vs IMSS332-064GM
  • IMSS316-512GITB5 vs IMSS332-032GT
  • IMSS316-512GITB5 vs IMSS332-032GM
  • IMSS316-512GITB5 vs IMSS332-001TT
  • IMSS316-512GITB5 vs IMS325B3M2A2A1I3B2A0000
  • IMSS316-512GITB5 vs IMS325B1M2A2A1I3A9A0000
  • IMSS316-512GITB5 vs IMS325A8M2A2A1I3A7A0000
  • IMSS316-512GITB5 vs IMS3M8B3M2A2A1I3B2A0000
  • IMSS316-512GITB5 vs IMS3M8B1M2A2A1I3A9A0000
  • IMSS316-512GITB5 vs IMSS316-032GD
  • IMSS316-512GITB5 vs IMSS332-512GT
  • IMSS316-512GITB5 vs IMSS332-016GT
  • IMSS316-512GITB5 vs IMSS332-016GM
  • IMSS316-512GITB5 vs IMSS332-001TM
  • IMSS316-512GITB5 vs IMSS316-512GCTB5
  • IMSS316-512GITB5 vs IMSS316-256GITB5
  • IMSS316-512GITB5 vs IMSS316-256GCTB5
  • IMSS316-512GITB5 vs IMSS316-128GITB5
  • IMSS316-512GITB5 vs IMSS316-128GCTB5
  • IMSS316-512GITB5 vs IMSS316-002TITB5
  • IMSS316-512GITB5 vs IMSS316-002TCTB5
  • IMSS316-512GITB5 vs IMSS316-001TITB5
  • IMSS316-512GITB5 vs IMSS316-001TCTB5
  • IMSS316-512GITB5 vs IMSS316-512GCTB4
  • IMSS316-512GITB5 vs IMSS316-256GCTB4
  • IMSS316-512GITB5 vs IMSS316-128GCTB4
  • IMSS316-512GITB5 vs IMSS316-064GCTB4
  • IMSS316-512GITB5 vs IMSS316-002TCTB4
  • IMSS316-512GITB5 vs IMSS316-001TCTB4
  • IMSS316-512GITB5 vs IMSS316-512GP
  • IMSS316-512GITB5 vs IMSS316-256GP
  • IMSS316-512GITB5 vs IMSS316-128GP
  • IMSS316-512GITB5 vs IMSS316-064GP
  • IMSS316-512GITB5 vs IMSS316-001TP
  • IMSS316-512GITB5 vs IMSS332-512GE
  • IMSS316-512GITB5 FAQ
    Q1: What type of storage device is ADATA Industrial IMSS316-512GITB5?
    A: The IMSS316-512GITB5 is an industrial-grade 2.5-inch SATA III solid-state drive (SSD) designed for high-reliability embedded and industrial applications.

    Q2: What is the storage capacity of ADATA Industrial IMSS316-512GITB5?
    A: The drive provides 512 GB of storage, suitable for applications requiring substantial data capacity in industrial environments.

    Q3: What interface does ADATA Industrial IMSS316-512GITB5 use?
    A: It uses a SATA III interface with a data transfer rate up to 6 Gb/s, allowing high-speed communication with host systems.

    Q4: What is the operating temperature range of ADATA Industrial IMSS316-512GITB5?
    A: The device operates reliably from -40°C to 85°C, supporting both extreme industrial and commercial temperature conditions.

    Q5: How does ADATA Industrial IMSS316-512GITB5 ensure data reliability?
    A: It integrates error correction code (ECC), wear-leveling, and power-loss protection to maintain data integrity and longevity.

    Q6: What is the typical read performance of ADATA Industrial IMSS316-512GITB5?
    A: Sequential read speeds can reach up to 560 MB/s, providing fast access to stored data for industrial applications.

    Q7: What is the typical write performance of ADATA Industrial IMSS316-512GITB5?
    A: Sequential write speeds are up to 520 MB/s, enabling efficient data storage and logging operations.

    Q8: What NAND technology is used in ADATA Industrial IMSS316-512GITB5?
    A: The drive utilizes 3D TLC NAND flash, balancing cost, density, and endurance for industrial use.

    Q9: Is ADATA Industrial IMSS316-512GITB5 suitable for continuous operation?
    A: Yes, it is designed for 24/7 operation in harsh industrial environments with high reliability.

    Q10: What is the endurance rating of ADATA Industrial IMSS316-512GITB5?
    A: The SSD is rated for multiple petabytes written (PBW), making it suitable for frequent write-intensive industrial applications.

    Q11: How does ADATA Industrial IMSS316-512GITB5 handle sudden power loss?
    A: It includes power-loss protection mechanisms to preserve data in progress during unexpected shutdowns.

    Q12: What form factor does ADATA Industrial IMSS316-512GITB5 use?
    A: The drive comes in a standard 2.5-inch form factor with a 7 mm height, compatible with industrial and embedded systems.

    Q13: Can ADATA Industrial IMSS316-512GITB5 be used in high-vibration environments?
    A: Yes, the drive is engineered for mechanical shock and vibration resistance, ensuring reliability in rugged conditions.

    Q14: What type of applications is ADATA Industrial IMSS316-512GITB5 intended for?
    A: Common applications include industrial automation, embedded computing, surveillance, and transportation systems.

    Q15: How does ADATA Industrial IMSS316-512GITB5 manage thermal performance?
    A: The drive's low power design and efficient heat dissipation maintain stable operation under high temperature or continuous load conditions.

    Q16: What is the mean time between failures (MTBF) of ADATA Industrial IMSS316-512GITB5?
    A: The SSD is rated for an MTBF of approximately 2 million hours, reflecting high reliability for long-term industrial deployment.

    Q17: How is data integrity maintained under frequent writes in ADATA Industrial IMSS316-512GITB5?
    A: Wear-leveling and advanced ECC mechanisms prevent premature NAND degradation and ensure consistent performance.

    Q18: Does ADATA Industrial IMSS316-512GITB5 support boot operations?
    A: Yes, its firmware and SATA compatibility allow it to function as a reliable boot device in embedded systems.

    Q19: What is the typical power consumption of ADATA Industrial IMSS316-512GITB5?
    A: The SSD operates at low power, around 2–3 W during active use, which is ideal for energy-sensitive industrial systems.

    Q20: Why is ADATA Industrial IMSS316-512GITB5 preferred in industrial storage applications?
    A: Its combination of high endurance, industrial temperature tolerance, reliable 3D NAND flash, and robust design makes it suitable for demanding embedded and industrial environments.
    Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.