☰
ISDD33K-256GR
ISDD33K-256GR
Active
Description:  ADATA ISDD33K SD CARD 256G 3D TL
Manufacturer:  ADATA Industrial
History Price: $71.74
In Stock: 35680
ISDD33K-256GR Specification
Specification
Part No
ISDD33K-256GR
Category
Memory Cards
Manufacturer
ADATA Industrial
Series
ISDD33K
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
256GB
Speed
Class 10, UHS Class 1
Technology
TLC
Operating Temperature
-25癈 ~ 85癈
ISDD33K-256GR PDF Datasheet
ISDD33K-256GR Related Parts
ISDD33K-032GR
ISDD33K-032GR
ADATA Industrial
ISDD33K SD CARD 32G
ISDD33K-064GR
ISDD33K-064GR
ADATA Industrial
SD CARD 64G
ISDD33K-128GR
ISDD33K-128GR
ADATA Industrial
ISDD33K SD CARD 128G
ISDD33K-008GEAB4
ISDD33K-008GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 00
ISDD33K-016GEAB4
ISDD33K-016GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 01
ISDD33K-032GEAB4
ISDD33K-032GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 03
ISDD33K-064GEAB4
ISDD33K-064GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 06
ISDD361-032GW
ISDD361-032GW
ADATA Industrial
ADATA CARD SD CARD SLC 032G
ISDD33K-128GP
ISDD33K-128GP
ADATA Industrial
ADATA CARD SD CARD 3D TLC 128G -
ISDD33K-512GETB5
ISDD33K-512GETB5
ADATA Industrial
ADATA CARD SD CARD 3D TLC 51
ISDD33K-512GITB5
ISDD33K-512GITB5
ADATA Industrial
ADATA CARD SD CARD 3D TLC 51
ISDD33K-016GP
ISDD33K-016GP
ADATA Industrial
ADATA CARD SD CARD 3D TLC 016G -
ISDD33K-256GR Compare Parts
  • ISDD33K-256GR vs ISDD33K-064GR
  • ISDD33K-256GR vs ISDD33K-032GR
  • ISDD33K-256GR vs ISDD361-512MW
  • ISDD33K-256GR vs ISDD361-256MW
  • ISDD33K-256GR vs ISDD361-016GW
  • ISDD33K-256GR vs ISDD361-008GW
  • ISDD33K-256GR vs ISDD361-004GW
  • ISDD33K-256GR vs ISDD361-002GW
  • ISDD33K-256GR vs ISDD361-001GW
  • ISDD33K-256GR vs ISDD33K-064GP
  • ISDD33K-256GR vs ISDD33K-032GP
  • ISDD33K-256GR vs ISDD33K-016GR
  • ISDD33K-256GR vs ISDD33K-016GP
  • ISDD33K-256GR vs ISDD33K-512GITB5
  • ISDD33K-256GR vs ISDD33K-512GETB5
  • ISDD33K-256GR vs ISDD33K-128GP
  • ISDD33K-256GR vs ISDD361-032GW
  • ISDD33K-256GR vs ISDD33K-064GEAB4
  • ISDD33K-256GR vs ISDD33K-032GEAB4
  • ISDD33K-256GR vs ISDD33K-016GEAB4
  • ISDD33K-256GR vs ISDD33K-008GEAB4
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!