☰
IUDD33K-016GR
IUDD33K-016GR
Active
Description:  ADATA CARD USD CARD 3D TLC 016G
Manufacturer:  ADATA Industrial
History Price: $13.07125
In Stock: 39200
IUDD33K-016GR Specification
Specification
Part No
IUDD33K-016GR
Category
Memory Cards
Manufacturer
ADATA Industrial
Series
IUDD33K
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
16GB
Speed
Class 10, UHS Class 1
Technology
TLC
Operating Temperature
-25癈 ~ 85癈
IUDD33K-016GR PDF Datasheet
IUDD33K-016GR Related Parts
IUDD33K-064GETB5
IUDD33K-064GETB5
ADATA Industrial
CARD USD CARD 3D TLC 064G
IUDD33K-064GITB5
IUDD33K-064GITB5
ADATA Industrial
CARD USD CARD 3D TLC 064G
IUDD33K-128GETB5
IUDD33K-128GETB5
ADATA Industrial
CARD USD CARD 3D TLC 128G
IUDD33K-128GITB5
IUDD33K-128GITB5
ADATA Industrial
CARD USD CARD 3D TLC 128G
IUDD33K-256GETB5
IUDD33K-256GETB5
ADATA Industrial
CARD USD CARD 3D TLC 256G
IUDD33K-256GITB5
IUDD33K-256GITB5
ADATA Industrial
CARD USD CARD 3D TLC 256G
IUDD33H-004GG
IUDD33H-004GG
ADATA Industrial
ADATA CARD USD CARD 2D MLC 004G
IUDD33H-008GG
IUDD33H-008GG
ADATA Industrial
ADATA CARD USD CARD 2D MLC 008G
IUDD33H-016GG
IUDD33H-016GG
ADATA Industrial
ADATA CARD USD CARD 2D MLC 016G
IUDD33K-256GR
IUDD33K-256GR
ADATA Industrial
ADATA ISDD33K MICRO SD CARD 256G
IUDD362-001GW
IUDD362-001GW
ADATA Industrial
ADATA CARD USD CARD SLC 001G -40
IUDD362-002GW
IUDD362-002GW
ADATA Industrial
ADATA CARD USD CARD SLC 002G -40
IUDD33K-016GR Compare Parts
  • IUDD33K-016GR vs IUDD33K-064GR
  • IUDD33K-016GR vs IUDD33K-032GR
  • IUDD33K-016GR vs IUDD362-008GW
  • IUDD33K-016GR vs IUDD362-004GW
  • IUDD33K-016GR vs IUDD362-002GW
  • IUDD33K-016GR vs IUDD362-001GW
  • IUDD33K-016GR vs IUDD33K-256GR
  • IUDD33K-016GR vs IUDD33H-016GG
  • IUDD33K-016GR vs IUDD33H-008GG
  • IUDD33K-016GR vs IUDD33H-004GG
  • IUDD33K-016GR vs IUDD33K-256GITB5
  • IUDD33K-016GR vs IUDD33K-256GETB5
  • IUDD33K-016GR vs IUDD33K-128GITB5
  • IUDD33K-016GR vs IUDD33K-128GETB5
  • IUDD33K-016GR vs IUDD33K-064GITB5
  • IUDD33K-016GR vs IUDD33K-064GETB5
  • IUDD33K-016GR vs IUDD33K-512GR
  • IUDD33K-016GR vs IUDD33K-064GP
  • IUDD33K-016GR vs IUDD33K-032GP
  • IUDD33K-016GR vs IUDD33K-016GP
  • IUDD33K-016GR vs IUDD33H-016GT
  • IUDD33K-016GR vs IUDD33H-008GT
  • IUDD33K-016GR vs IUDD33H-004GT
  • IUDD33K-016GR vs IUDD33K-512GITB5
  • IUDD33K-016GR vs IUDD33K-512GETB5
  • IUDD33K-016GR vs IUDD33K-064GIAB5
  • IUDD33K-016GR vs IUDD33K-064GEAB5
  • IUDD33K-016GR vs IUDD33K-032GIAB5
  • IUDD33K-016GR vs IUDD33K-032GEAB5
  • IUDD33K-016GR vs IUDD33K-016GIAB5
  • IUDD33K-016GR vs IUDD33K-016GEAB5
  • IUDD33K-016GR vs IUDD33K-128GP
  • IUDD33K-016GR vs IUDD33K-128GEAB4
  • IUDD33K-016GR vs IUDD33K-064GEAB4
  • IUDD33K-016GR vs IUDD33K-032GEAB4
  • IUDD33K-016GR vs IUDD33K-016GEAB4
  • IUDD33K-016GR vs IUDD33K-008GEAB4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.