SQF-CM8V4-1K9G-ECC
SQF-CM8V4-1K9G-ECC
Obsolete
Description:  SSD 1.92TB M.2 TLC NVME 3.3V
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 24000
SQF-CM8V4-1K9G-ECC Specification
Specification
Part No
SQF-CM8V4-1K9G-ECC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
SQFlash 920
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1.92TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.4GB/s
Speed - Write
2.7GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 7.30mm
SQF-CM8V4-1K9G-ECC Related Parts
SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Advantech Corp
SSD 4GB SATA DOM SLC SATAIII
SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Advantech Corp
SSD 2TB 2.5" MLC SATA III
SQF-S25M8-512G-SAE
SQF-S25M8-512G-SAE
Advantech Corp
SSD 512GB 2.5" MLC SATA III
SQF-C25M4-100G-E7C
SQF-C25M4-100G-E7C
Advantech Corp
SQF PCIE SSD 910C 100G MLC
SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 2
SQF-C25V4-240GCECC
SQF-C25V4-240GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V4-480GDECE
SQF-C25V4-480GDECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-480G-ECE
SQF-C25V8-480G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 4
SQF-C25V8-480GCECC
SQF-C25V8-480GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V8-480GDECC
SQF-C25V8-480GDECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-960G-ECE
SQF-C25V8-960G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 9
SQF-C25V8-960GCECC
SQF-C25V8-960GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-CM8V4-1K9G-ECC Compare Parts
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-2T-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-SDMS4-4G-J6C
  • SQF-CM8V4-1K9G-ECC vs SQF-C8ME4-1K9GDEEE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-64G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-64G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-512G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-512G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-256G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-256G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-1T-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-1T-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-128G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U8-128G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U4-64G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U4-64G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U4-32G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U4-32G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25U4-16G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-64G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-4G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-4G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-32G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-32G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-16G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S4-16G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S2-8G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25S2-8G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-64G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-64G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-512G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-2T-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-256G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-256G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-1T-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-1T-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-128G-SAE
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M8-128G-SAC
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M4-64G-S9E
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M4-64G-S9C
  • SQF-CM8V4-1K9G-ECC vs SQF-S25M4-32G-S9E
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked