☰
SQF-CM8V4-960G-ECC
SQF-CM8V4-960G-ECC
Obsolete
Description:  SSD 960GB M.2 TLC NVME 3.3V
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 2880
SQF-CM8V4-960G-ECC Specification
Specification
Part No
SQF-CM8V4-960G-ECC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
SQFlash 920
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.4GB/s
Speed - Write
2.7GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 7.30mm
SQF-CM8V4-960G-ECC Related Parts
SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Advantech Corp
SSD 4GB SATA DOM SLC SATAIII
SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Advantech Corp
SSD 2TB 2.5" MLC SATA III
SQF-S25M8-512G-SAE
SQF-S25M8-512G-SAE
Advantech Corp
SSD 512GB 2.5" MLC SATA III
SQF-C25M4-100G-E7C
SQF-C25M4-100G-E7C
Advantech Corp
SQF PCIE SSD 910C 100G MLC
SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 2
SQF-C25V4-240GCECC
SQF-C25V4-240GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V4-480GDECE
SQF-C25V4-480GDECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-480G-ECE
SQF-C25V8-480G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 4
SQF-C25V8-480GCECC
SQF-C25V8-480GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V8-480GDECC
SQF-C25V8-480GDECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-960G-ECE
SQF-C25V8-960G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 9
SQF-C25V8-960GCECC
SQF-C25V8-960GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-CM8V4-960G-ECC Compare Parts
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-2T-SAE
  • SQF-CM8V4-960G-ECC vs SQF-SDMS4-4G-J6C
  • SQF-CM8V4-960G-ECC vs SQF-C8ME4-1K9GDEEE
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-64G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-64G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-512G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-512G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-256G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-256G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-1T-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-1T-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-128G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25U8-128G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25U4-64G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25U4-64G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25U4-32G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25U4-32G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25U4-16G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-64G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-4G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-4G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-32G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-32G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-16G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25S4-16G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25S2-8G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25S2-8G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-64G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-64G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-512G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-2T-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-256G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-256G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-1T-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-1T-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-128G-SAE
  • SQF-CM8V4-960G-ECC vs SQF-S25M8-128G-SAC
  • SQF-CM8V4-960G-ECC vs SQF-S25M4-64G-S9E
  • SQF-CM8V4-960G-ECC vs SQF-S25M4-64G-S9C
  • SQF-CM8V4-960G-ECC vs SQF-S25M4-32G-S9E
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality