SQF-S25M8-1T-SAE
SQF-S25M8-1T-SAE
Active
Description:  SSD 1TB 2.5" MLC SATA III
Manufacturer:  Advantech Corp
History Price: $1007.39
In Stock: 2400
SQF-S25M8-1T-SAE Specification
Specification
Part No
SQF-S25M8-1T-SAE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
SQF-S25 830
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Speed - Read
540MB/s
Speed - Write
520MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
2A
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.20mm x 69.85mm x 7.00mm
SQF-S25M8-1T-SAE PDF Datasheet
SQF-S25M8-1T-SAE Related Parts
SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Advantech Corp
SSD 4GB SATA DOM SLC SATAIII
SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Advantech Corp
SSD 2TB 2.5" MLC SATA III
SQF-S25M8-512G-SAE
SQF-S25M8-512G-SAE
Advantech Corp
SSD 512GB 2.5" MLC SATA III
SQF-C25M4-100G-E7C
SQF-C25M4-100G-E7C
Advantech Corp
SQF PCIE SSD 910C 100G MLC
SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 2
SQF-C25V4-240GCECC
SQF-C25V4-240GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V4-480GDECE
SQF-C25V4-480GDECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-480G-ECE
SQF-C25V8-480G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 4
SQF-C25V8-480GCECC
SQF-C25V8-480GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-C25V8-480GDECC
SQF-C25V8-480GDECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-D
SQF-C25V8-960G-ECE
SQF-C25V8-960G-ECE
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920 9
SQF-C25V8-960GCECC
SQF-C25V8-960GCECC
Advantech Corp
SQF PCIE/NVME U.2 2.5" SSD 920-C
SQF-S25M8-1T-SAE Compare Parts
  • SQF-S25M8-1T-SAE vs SQF-S25M8-2T-SAE
  • SQF-S25M8-1T-SAE vs SQF-SDMS4-4G-J6C
  • SQF-S25M8-1T-SAE vs SQF-C8ME4-1K9GDEEE
  • SQF-S25M8-1T-SAE vs SQF-S25U8-64G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25U8-64G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25U8-512G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25U8-512G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25U8-256G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25U8-256G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25U8-1T-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25U8-1T-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25U8-128G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25U8-128G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25U4-64G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25U4-64G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25U4-32G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25U4-32G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25U4-16G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25S4-64G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25S4-4G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25S4-4G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25S4-32G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25S4-32G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25S4-16G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25S4-16G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25S2-8G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25S2-8G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25M8-64G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25M8-64G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25M8-512G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25M8-2T-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25M8-256G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25M8-256G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25M8-1T-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25M8-128G-SAE
  • SQF-S25M8-1T-SAE vs SQF-S25M8-128G-SAC
  • SQF-S25M8-1T-SAE vs SQF-S25M4-64G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25M4-64G-S9C
  • SQF-S25M8-1T-SAE vs SQF-S25M4-32G-S9E
  • SQF-S25M8-1T-SAE vs SQF-S25M4-32G-S9C
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller