Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Apacer Memory 75.A83E2.G030B
75.A83E2.G030B
Obsolete
Memory Modules
Description:
MODULE DDR3 SDRAM 2GB 204SODIMM
Manufacturer:
Apacer Memory
Datasheet:
75.A83E2.G030B Datasheet
History Price: Obsolete
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
75.A83E2.G030B Specification
Specification
Part No
75.A83E2.G030B
Category
Memory Modules
Manufacturer
Apacer Memory
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR3 SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
1600
Package / Case
204-SODIMM
75.A83E2.G030B PDF Datasheet
75.A83E2.G030B Datasheet
Click and Download: 75.A83E2.G030B Datasheet
75.A83E2.G030B Related Parts
75.963AT.G020C
Apacer Memory
MODULE DDR SDRAM 512MB 200SODIMM
75.A73AR.G100C
Apacer Memory
MODULE DDR2 SDRAM 2GB 200SODIMM
75.A83CG.G010C
Apacer Memory
MODULE DDR3 SDRAM 2GB 204SODIMM
75.A83E4.G030B
Apacer Memory
MODULE DDR3 SDRAM 2GB 204SODIMM
75.B93E2.G000C
Apacer Memory
MODULE DDR3 SDRAM 4GB 204SODIMM
75.B93E2.G040B
Apacer Memory
MODULE DDR3 SDRAM 4GB 204SODIMM
75.B93E4.G010C
Apacer Memory
MODULE DDR3 SDRAM 4GB 204SODIMM
75.B93E4.G020B
Apacer Memory
MODULE DDR3 SDRAM 4GB 204SODIMM
75.C93E2.G000C
Apacer Memory
MODULE DDR3 SDRAM 8GB 204SODIMM
75.C93E2.G040B
Apacer Memory
MODULE DDR3 SDRAM 8GB 204SODIMM
75.C93E4.G010C
Apacer Memory
MODULE DDR3 SDRAM 8GB 204SODIMM
75.C93E4.G020B
Apacer Memory
MODULE DDR3 SDRAM 8GB 204SODIMM
75.A83E2.G030B Compare Parts
75.A83E2.G030B vs 75.C93E4.G020B
75.A83E2.G030B vs 75.C93E4.G010C
75.A83E2.G030B vs 75.C93E2.G040B
75.A83E2.G030B vs 75.C93E2.G000C
75.A83E2.G030B vs 75.B93E4.G020B
75.A83E2.G030B vs 75.B93E4.G010C
75.A83E2.G030B vs 75.B93E2.G040B
75.A83E2.G030B vs 75.B93E2.G000C
75.A83E2.G030B vs 75.A83E4.G030B
75.A83E2.G030B vs 75.A83CG.G010C
75.A83E2.G030B vs 75.A73AR.G100C
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied