Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A72.259HYA.002F8
A72.259HYA.002F8
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA MO-300 BICS5 PSLC 40GB
Manufacturer:
Apacer Memory
Datasheet:
A72.259HYA.002F8 Datasheet
History Price: $61.19
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A72.259HYA.002F8 Specification
Specification
Part No
A72.259HYA.002F8
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
PT250-M280
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
550MB/s
Speed - Write
465MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
360mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
50.80mm x 29.85mm x 4.85mm
A72.259HYA.002F8 PDF Datasheet
A72.259HYA.002F8 Datasheet
Click and Download: A72.259HYA.002F8 Datasheet
A72.259HYA.002F8 Related Parts
A72.255HGA.003EM
Apacer Memory
SATA MO-300 BICS5 3D-TLC 120GB
A72.255HHA.002EF
Apacer Memory
SATA MO-300 BICS5 3D-TLC 120GB E
A72.255JGA.003EM
Apacer Memory
SATA MO-300 BICS5 3D-TLC 240GB
A72.255JHA.003EF
Apacer Memory
SATA MO-300 BICS5 3D-TLC 240GB E
A72.255KGA.003EM
Apacer Memory
SATA MO-300 BICS5 3D-TLC 480GB
A72.255KHA.003EF
Apacer Memory
SATA MO-300 BICS5 3D-TLC 480GB E
A72.255LGA.001EM
Apacer Memory
SATA MO-300 BICS5 3D-TLC 960GB
A72.255LHA.001EF
Apacer Memory
SATA MO-300 BICS5 3D-TLC 960GB E
A72.255MGA.001EM
Apacer Memory
SATA MO-300 BICS5 3D-TLC 1920GB
A72.255MHA.001EF
Apacer Memory
SATA MO-300 BICS5 3D-TLC 1920GB
A72.25CHGA.002ES
Apacer Memory
SATA MO-300 BICS5 3D-TLC 128GB
A72.25CJGA.002ES
Apacer Memory
SATA MO-300 BICS5 3D-TLC 256GB
A72.259HYA.002F8 Compare Parts
A72.259HYA.002F8 vs A72.259MYA.001F8
A72.259HYA.002F8 vs A72.259LZA.001F8
A72.259HYA.002F8 vs A72.259LYA.001F8
A72.259HYA.002F8 vs A72.259KZA.002F8
A72.259HYA.002F8 vs A72.259KYA.002F8
A72.259HYA.002F8 vs A72.259JZA.002F8
A72.259HYA.002F8 vs A72.259JYA.002F8
A72.259HYA.002F8 vs A72.259HZA.002F8
A72.259HYA.002F8 vs A72.255KHA.00146
A72.259HYA.002F8 vs A72.255KGA.00146
A72.259HYA.002F8 vs A72.255JHA.00146
A72.259HYA.002F8 vs A72.255JGA.00146
A72.259HYA.002F8 vs A72.255HHA.00146
A72.259HYA.002F8 vs A72.255HGA.00146
A72.259HYA.002F8 vs A72.255GHA.00146
A72.259HYA.002F8 vs A72.255GGA.00146
A72.259HYA.002F8 vs A72.255FHA.00146
A72.259HYA.002F8 vs A72.255FGA.00146
A72.259HYA.002F8 vs A72.245LHA.00641
A72.259HYA.002F8 vs A72.245LGA.00441
A72.259HYA.002F8 vs A72.245KHA.00641
A72.259HYA.002F8 vs A72.245KGA.00341
A72.259HYA.002F8 vs A72.245JHA.00641
A72.259HYA.002F8 vs A72.245JGA.00341
A72.259HYA.002F8 vs A72.243BHA.00140
A72.259HYA.002F8 vs A72.243BGA.00140
A72.259HYA.002F8 vs A72.243AHA.00240
A72.259HYA.002F8 vs A72.243AGA.00240
A72.259HYA.002F8 vs A72.242KHA.00240
A72.259HYA.002F8 vs A72.242KGA.00240
A72.259HYA.002F8 vs A72.242JHA.00240
A72.259HYA.002F8 vs A72.242JGA.00240
A72.259HYA.002F8 vs A72.245MHA.00216
A72.259HYA.002F8 vs A72.245MGA.00216
A72.259HYA.002F8 vs A72.245LHA.00316
A72.259HYA.002F8 vs A72.245LGA.00316
A72.259HYA.002F8 vs A72.245KHA.00316
A72.259HYA.002F8 vs A72.245KGA.00216
A72.259HYA.002F8 vs A72.245JHA.00316
A72.259HYA.002F8 vs A72.245JGA.00216
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you