☰
AE2.259LYC.002F8
AE2.259LYC.002F8
Active
Description:  2.5" SSD PSLC BICS5 320GB
Manufacturer:  Apacer Memory
History Price: $255.69
In Stock: 23680
AE2.259LYC.002F8 Specification
Specification
Part No
AE2.259LYC.002F8
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SH250-25
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
550MB/s
Speed - Write
495MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
270mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 6.90mm
AE2.259LYC.002F8 PDF Datasheet
AE2.259LYC.002F8 Related Parts
AE2.255HGC.005EM
AE2.255HGC.005EM
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 120GB
AE2.255HHC.002EF
AE2.255HHC.002EF
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 120GB
AE2.255JGC.005EM
AE2.255JGC.005EM
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 240GB
AE2.255JHC.002EF
AE2.255JHC.002EF
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 240GB
AE2.255KGC.005EM
AE2.255KGC.005EM
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 480GB
AE2.255KHC.002EF
AE2.255KHC.002EF
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 480GB
AE2.255LGC.004EM
AE2.255LGC.004EM
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 960GB
AE2.255LHC.003EF
AE2.255LHC.003EF
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 960GB
AE2.255MGC.003EM
AE2.255MGC.003EM
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 1920G
AE2.255MHC.001EF
AE2.255MHC.001EF
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 1920G
AE2.P15HGC.001DT
AE2.P15HGC.001DT
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 120GB
AE2.P15HHC.001EH
AE2.P15HHC.001EH
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 120GB
AE2.259LYC.002F8 Compare Parts
  • AE2.259LYC.002F8 vs AE2.25CLGC.003ES
  • AE2.259LYC.002F8 vs AE2.25CKGC.002ES
  • AE2.259LYC.002F8 vs AE2.25CJGC.002ES
  • AE2.259LYC.002F8 vs AE2.25CHGC.002ES
  • AE2.259LYC.002F8 vs AE2.259MZC.001F8
  • AE2.259LYC.002F8 vs AE2.259MYC.001F8
  • AE2.259LYC.002F8 vs AE2.259LZC.002F8
  • AE2.259LYC.002F8 vs AE2.259KZC.002F8
  • AE2.259LYC.002F8 vs AE2.259KYC.002F8
  • AE2.259LYC.002F8 vs AE2.259JZC.002F8
  • AE2.259LYC.002F8 vs AE2.259JYC.002F8
  • AE2.259LYC.002F8 vs AE2.259HZC.002F8
  • AE2.259LYC.002F8 vs AE2.259HYC.002F8
  • AE2.259LYC.002F8 vs AE2.255KHC.00146
  • AE2.259LYC.002F8 vs AE2.255KGC.00146
  • AE2.259LYC.002F8 vs AE2.255JHC.00146
  • AE2.259LYC.002F8 vs AE2.255JGC.00146
  • AE2.259LYC.002F8 vs AE2.255HHC.00146
  • AE2.259LYC.002F8 vs AE2.255HGC.00146
  • AE2.259LYC.002F8 vs AE2.255GHC.00146
  • AE2.259LYC.002F8 vs AE2.255GGC.00246
  • AE2.259LYC.002F8 vs AE2.255FHC.00146
  • AE2.259LYC.002F8 vs AE2.255FGC.00246
  • AE2.259LYC.002F8 vs AE2.P15LHC.001EH
  • AE2.259LYC.002F8 vs AE2.P15LGC.001DT
  • AE2.259LYC.002F8 vs AE2.P15KHC.001EH
  • AE2.259LYC.002F8 vs AE2.P15KGC.001DT
  • AE2.259LYC.002F8 vs AE2.P15JHC.001EH
  • AE2.259LYC.002F8 vs AE2.P15JGC.001DT
  • AE2.259LYC.002F8 vs AE2.P15HHC.001EH
  • AE2.259LYC.002F8 vs AE2.P15HGC.001DT
  • AE2.259LYC.002F8 vs AE2.255MHC.001EF
  • AE2.259LYC.002F8 vs AE2.255MGC.003EM
  • AE2.259LYC.002F8 vs AE2.255LHC.003EF
  • AE2.259LYC.002F8 vs AE2.255LGC.004EM
  • AE2.259LYC.002F8 vs AE2.255KHC.002EF
  • AE2.259LYC.002F8 vs AE2.255KGC.005EM
  • AE2.259LYC.002F8 vs AE2.255JHC.002EF
  • AE2.259LYC.002F8 vs AE2.255JGC.005EM
  • AE2.259LYC.002F8 vs AE2.255HHC.002EF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.