☰
AP-MSD16GCA-1HTM
AP-MSD16GCA-1HTM
Not For New Designs
Description:  MEM CARD MICROSDHC 16GB UHS MLC
Manufacturer:  Apacer Memory
History Price: $35.42
In Stock: 2120
AP-MSD16GCA-1HTM Specification
Specification
Part No
AP-MSD16GCA-1HTM
Category
Memory Cards
Manufacturer
Apacer Memory
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
16GB
Speed
Class 10, UHS Class 3
Technology
MLC
Operating Temperature
-25癈 ~ 85癈
AP-MSD16GCA-1HTM Related Parts
AP-CF001G4ANS-ETNR
AP-CF001G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 1GB SLC
AP-CF001G4ANS-NR
AP-CF001G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 1GB SLC
AP-CF002G4ANS-ETNR
AP-CF002G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 2GB SLC
AP-CF002G4ANS-NR
AP-CF002G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 2GB SLC
AP-CF004G4ANS-ETNR
AP-CF004G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 4GB SLC
AP-CF004G4ANS-NR
AP-CF004G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 4GB SLC
AP-CF008G4ANS-ETNR
AP-CF008G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 8GB SLC
AP-CF008G4ANS-NR
AP-CF008G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 8GB SLC
AP-CF016G4ANS-ETNR
AP-CF016G4ANS-ETNR
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016G4ANS-NR
AP-CF016G4ANS-NR
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016GKANS-ETNRC
AP-CF016GKANS-ETNRC
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016GKANS-NRC
AP-CF016GKANS-NRC
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-MSD16GCA-1HTM Compare Parts
  • AP-MSD16GCA-1HTM vs AP-ISD256MCC-1AT
  • AP-MSD16GCA-1HTM vs AP-ISD016GCE-1DDM
  • AP-MSD16GCA-1HTM vs AP-MSD16GIA-5RDM
  • AP-MSD16GCA-1HTM vs AP-MSD16GCA-5RDM
  • AP-MSD16GCA-1HTM vs AP-MSD08GIA-5RDM
  • AP-MSD16GCA-1HTM vs AP-MSD08GCA-5RDM
  • AP-MSD16GCA-1HTM vs AP-CF512MRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF512MRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF256MRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF256MRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF128MRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF128MRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF064GRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF064GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF032GRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF032GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF016GRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF016GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF008GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF004GRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF004GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF002GRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF002GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF001GRHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF001GRHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF128GLHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF128GLHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF064GLHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF064GLHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF032GLHNS-NRK
  • AP-MSD16GCA-1HTM vs AP-CF032GLHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF016GLHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-CF008GLHNS-ETNRK
  • AP-MSD16GCA-1HTM vs AP-ISD128GIA-1FTM
  • AP-MSD16GCA-1HTM vs AP-ISD128GCA-1FTM
  • AP-MSD16GCA-1HTM vs AP-ISD128GCA-1CTM
  • AP-MSD16GCA-1HTM vs AP-ISD064GIA-1FTM
  • AP-MSD16GCA-1HTM vs AP-ISD064GIA-1CTM
  • AP-MSD16GCA-1HTM vs AP-ISD064GCA-1FTM
  • AP-MSD16GCA-1HTM vs AP-ISD064GCA-1CTM
  • AP-MSD16GCA-1HTM FAQ
    Q1: What type of device is the Apacer Memory AP-MSD16GCA-1HTM?
    A: The AP-MSD16GCA-1HTM is a 16 GB industrial-grade microSD memory card designed for reliable storage in embedded and industrial applications.

    Q2: What is the storage capacity of the AP-MSD16GCA-1HTM?
    A: It has a storage capacity of 16 GB, suitable for storing large amounts of data such as logs, media, or firmware in industrial systems.

    Q3: What is the interface type of the AP-MSD16GCA-1HTM?
    A: The memory card uses a standard microSD interface, compatible with SPI and SD bus protocols for versatile system integration.

    Q4: What is the operating temperature range of the AP-MSD16GCA-1HTM?
    A: It supports an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

    Q5: What is the data transfer speed of the AP-MSD16GCA-1HTM?
    A: It supports Class 10 speed, allowing sequential read and write operations suitable for real-time data logging and streaming.

    Q6: How does the AP-MSD16GCA-1HTM ensure data reliability?
    A: It uses wear-leveling, error correction codes (ECC), and bad block management to maintain data integrity over the device lifetime.

    Q7: Can the AP-MSD16GCA-1HTM be used in industrial automation?
    A: Yes, its high endurance, temperature tolerance, and stable operation make it suitable for PLCs, sensors, and industrial controllers.

    Q8: What is the form factor of the AP-MSD16GCA-1HTM?
    A: It comes in the standard microSD card form factor, allowing easy integration into embedded devices and industrial systems.

    Q9: How does the AP-MSD16GCA-1HTM handle power loss events?
    A: It incorporates internal mechanisms to protect data during unexpected power loss, reducing the risk of corruption.

    Q10: What is the typical endurance of the AP-MSD16GCA-1HTM?
    A: It is rated for high program/erase cycles, ensuring long-term reliability in applications with frequent writes.

    Q11: Is the AP-MSD16GCA-1HTM suitable for automotive applications?
    A: Yes, its industrial-grade design, wide temperature range, and robust performance make it compatible with automotive embedded systems.

    Q12: What file systems are supported by the AP-MSD16GCA-1HTM?
    A: It supports standard microSD file systems including FAT32 and exFAT for interoperability across devices.

    Q13: How does the AP-MSD16GCA-1HTM maintain performance in continuous write applications?
    A: Wear-leveling and efficient flash management help maintain consistent read/write speeds over extended operation.

    Q14: Can the AP-MSD16GCA-1HTM be used in portable devices?
    A: Yes, its compact size, low power consumption, and industrial reliability make it ideal for portable data collection devices.

    Q15: What makes the AP-MSD16GCA-1HTM suitable for embedded systems?
    A: Its high endurance, small form factor, wide operating temperature, and reliable SD interface allow stable integration into embedded designs.

    Q16: How does the AP-MSD16GCA-1HTM prevent data loss from bad blocks?
    A: It uses built-in bad block management to identify and remap defective memory areas, maintaining data integrity.

    Q17: What is the voltage operating range for the AP-MSD16GCA-1HTM?
    A: It operates at 3.3 V typical supply voltage, compatible with most microcontroller and embedded system power rails.

    Q18: Can the AP-MSD16GCA-1HTM be used for firmware storage?
    A: Yes, its reliable storage and fast access speeds make it suitable for storing firmware or boot code in embedded devices.

    Q19: How does the AP-MSD16GCA-1HTM handle environmental stress?
    A: It is designed to withstand vibration, shock, and wide temperature variations commonly found in industrial and mobile environments.

    Q20: In which applications is the AP-MSD16GCA-1HTM typically used?
    A: It is commonly used in industrial automation, automotive systems, IoT devices, data logging, and embedded computing requiring reliable non-volatile storage.
    Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great