☰
APS18AFA128G-4ATL
APS18AFA128G-4ATL
Discontinued at Digi-Key
Description:  SSD 128GB 1.8" SLC SATA III 3.3V
Manufacturer:  Apacer Memory
History Price: Discontinued at Digi-Key
In Stock: 28840
APS18AFA128G-4ATL Specification
Specification
Part No
APS18AFA128G-4ATL
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SS210-18
Packaging
Tray
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
1.8"
Speed - Read
525MB/s
Speed - Write
440MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
690mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
78.50mm x 54.00mm x 5.00mm
APS18AFA128G-4ATL PDF Datasheet
APS18AFA128G-4ATL Related Parts
APS25HP101TB-3TM
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APS18AFA128G-4ATL Description
The Apacer Memory APS18AFA128G-4ATL is a high-performance solid-state drive (SSD) designed for a variety of applications, including consumer electronics, industrial systems, and enterprise solutions. Apacer is known for its innovative memory and storage solutions, and the APS18AFA128G-4ATL is a testament to the company%27s commitment to quality, reliability, and performance. Below is a detailed overview of the APS18AFA128G-4ATL, including its specifications and features.

## Key Specifications and Features:

1. Form Factor:
- The APS18AFA128G-4ATL is typically available in a 2.5-inch form factor, which is a standard size for SSDs. This form factor makes it compatible with a wide range of devices, including laptops, desktops, and servers.

2. Storage Capacity:
- This SSD offers a storage capacity of 128 GB, making it suitable for applications that require moderate storage space. It is ideal for operating systems, software applications, and essential data storage.

3. Interface:
- The APS18AFA128G-4ATL utilizes the SATA III (Serial ATA III) interface, which supports data transfer rates of up to 6 Gbps. This interface is widely used in consumer and enterprise SSDs, providing a good balance between performance and compatibility.

4. Performance:
- The SSD is designed to deliver impressive read and write speeds, typically achieving sequential read speeds of up to 550 MB/s and sequential write speeds of up to 500 MB/s. These performance metrics significantly enhance system responsiveness and reduce loading times for applications and files.

5. NAND Flash Technology:
- The APS18AFA128G-4ATL is built using high-quality NAND flash memory, which contributes to its durability and performance. The use of 3D NAND technology may be employed, allowing for higher density and improved efficiency compared to traditional 2D NAND.

6. Endurance and Reliability:
- The SSD is designed with endurance in mind, featuring a Mean Time Between Failures (MTBF) rating of 1 million hours or more. This high reliability makes it suitable for both consumer and industrial applications where data integrity is critical.

7. Power Consumption:
- The APS18AFA128G-4ATL is engineered for low power consumption, which is essential for mobile devices and energy-efficient systems. The SSD typically operates at a low voltage, contributing to extended battery life in portable applications.

8. Thermal Management:
- The SSD includes features for effective thermal management, ensuring that it operates within safe temperature limits even under heavy workloads. This is crucial for maintaining performance and reliability in demanding environments.

9. Data Security:
- The APS18AFA128G-4ATL may include built-in data security features, such as AES (Advanced Encryption Standard) hardware encryption, which helps protect sensitive data from unauthorized access.

10. Compatibility:
- The SSD is compatible with a wide range of operating systems, including Windows, macOS, and Linux, making it a versatile choice for various computing environments.

11. Applications:
- The Apacer APS18AFA128G-4ATL is suitable for a variety of applications, including:
- Consumer laptops and desktops
- Industrial automation systems
- Embedded systems
- Gaming consoles
- Network-attached storage (NAS) devices

12. Warranty and Support:
- Apacer typically offers a limited warranty for its SSDs, providing customers with peace of mind regarding the reliability and longevity of the product. Additionally, Apacer provides technical support and resources to assist users in integrating the SSD into their systems.

## Conclusion:

The Apacer Memory APS18AFA128G-4ATL is a reliable and high-performance solid-state drive that offers a combination of speed, efficiency, and durability. With its SATA III interface, impressive read and write speeds, and robust design, it is well-suited for a wide range of applications in consumer electronics and industrial environments. Apacer%27s commitment to quality and innovation makes the APS18AFA128G-4ATL an excellent choice for users looking to enhance their storage solutions with a dependable SSD.
APS18AFA128G-4ATL Compare Parts
  • APS18AFA128G-4ATL vs APSDM064GM1HN-8TM
  • APS18AFA128G-4ATL vs APSDM032GM1HN-8TM
  • APS18AFA128G-4ATL vs APSDM016GM1HN-8TMW
  • APS18AFA128G-4ATL vs APSDM128GM9CN-3BTW
  • APS18AFA128G-4ATL vs APSDM064GM9CN-3BTW
  • APS18AFA128G-4ATL vs APSDM032GM9CN-3BTW
  • APS18AFA128G-4ATL vs APSDM008GQ2WN-PTM1
  • APS18AFA128G-4ATL vs APSDM064G42AN-PTM1W
  • APS18AFA128G-4ATL vs APSDM016GS2AN-PT
  • APS18AFA128G-4ATL vs APSDM016GK2AN-PT
  • APS18AFA128G-4ATL vs APSDM008GS2AN-PT
  • APS18AFA128G-4ATL vs APSDM008GK2AN-PT
  • APS18AFA128G-4ATL vs APSDM004GS2AN-PTW
  • APS18AFA128G-4ATL vs APSDM004GS2AN-PT
  • APS18AFA128G-4ATL vs APSDM004GK2AN-PTW
  • APS18AFA128G-4ATL vs APSDM004GK2AN-PT
  • APS18AFA128G-4ATL vs APSDM002GS2AN-PTW
  • APS18AFA128G-4ATL vs APSDM002GK2AN-PTW
  • APS18AFA128G-4ATL vs APSDM002GK2AN-PT
  • APS18AFA128G-4ATL vs APSDM001GK2AN-PT
  • APS18AFA128G-4ATL vs APS25AFB240G-4FTT
  • APS18AFA128G-4ATL vs APS25H12256G-8TMW
  • APS18AFA128G-4ATL vs APS25H12256G-8TM
  • APS18AFA128G-4ATL vs APS25H12128G-8TMW
  • APS18AFA128G-4ATL vs APS25H12128G-8TM
  • APS18AFA128G-4ATL vs APS25H12064G-8TM
  • APS18AFA128G-4ATL vs APS25H12032G-8TMW
  • APS18AFA128G-4ATL vs APS25H12032G-8TM
  • APS18AFA128G-4ATL vs APS25H12016G-8TMW
  • APS18AFA128G-4ATL vs APS25H12016G-8TM
  • APS18AFA128G-4ATL vs APS25A77128G-3BTM
  • APS18AFA128G-4ATL vs APS25A77064G-3BTM
  • APS18AFA128G-4ATL vs APS25A47032G-3BTM
  • APS18AFA128G-4ATL vs APS18SH1064G-HTMW
  • APS18AFA128G-4ATL vs APS18SH1064G-HTM
  • APS18AFA128G-4ATL vs APS18SH1032G-HTM
  • APS18AFA128G-4ATL vs APS18SH1016G-HTM
  • APS18AFA128G-4ATL vs APS18SH1128G-8TM
  • APS18AFA128G-4ATL vs APS18SH1032G-8TM
  • APS18AFA128G-4ATL vs APS18SH1016G-8TM
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok