Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APS25ABB032G-BT
APS25ABB032G-BT
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB 2.5" SLC SATA III 5V
Manufacturer:
Apacer Memory
Datasheet:
APS25ABB032G-BT Datasheet
History Price: Obsolete
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APS25ABB032G-BT Specification
Specification
Part No
APS25ABB032G-BT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SFD25A
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
160MB/s
Speed - Write
145MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
275mA (Typ)
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.0mm x 69.84mm x 9.30mm
APS25ABB032G-BT PDF Datasheet
APS25ABB032G-BT Datasheet
Click and Download: APS25ABB032G-BT Datasheet
APS25ABB032G-BT Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APS25ABB032G-BT Compare Parts
APS25ABB032G-BT vs APSDM064GM1HN-8TM
APS25ABB032G-BT vs APSDM032GM1HN-8TM
APS25ABB032G-BT vs APSDM016GM1HN-8TMW
APS25ABB032G-BT vs APSDM128GM9CN-3BTW
APS25ABB032G-BT vs APSDM064GM9CN-3BTW
APS25ABB032G-BT vs APSDM032GM9CN-3BTW
APS25ABB032G-BT vs APSDM008GQ2WN-PTM1
APS25ABB032G-BT vs APSDM064G42AN-PTM1W
APS25ABB032G-BT vs APSDM016GS2AN-PT
APS25ABB032G-BT vs APSDM016GK2AN-PT
APS25ABB032G-BT vs APSDM008GS2AN-PT
APS25ABB032G-BT vs APSDM008GK2AN-PT
APS25ABB032G-BT vs APSDM004GS2AN-PTW
APS25ABB032G-BT vs APSDM004GS2AN-PT
APS25ABB032G-BT vs APSDM004GK2AN-PTW
APS25ABB032G-BT vs APSDM004GK2AN-PT
APS25ABB032G-BT vs APSDM002GS2AN-PTW
APS25ABB032G-BT vs APSDM002GK2AN-PTW
APS25ABB032G-BT vs APSDM002GK2AN-PT
APS25ABB032G-BT vs APSDM001GK2AN-PT
APS25ABB032G-BT vs APS25AFB240G-4FTT
APS25ABB032G-BT vs APS25H12256G-8TMW
APS25ABB032G-BT vs APS25H12256G-8TM
APS25ABB032G-BT vs APS25H12128G-8TMW
APS25ABB032G-BT vs APS25H12128G-8TM
APS25ABB032G-BT vs APS25H12064G-8TM
APS25ABB032G-BT vs APS25H12032G-8TMW
APS25ABB032G-BT vs APS25H12032G-8TM
APS25ABB032G-BT vs APS25H12016G-8TMW
APS25ABB032G-BT vs APS25H12016G-8TM
APS25ABB032G-BT vs APS25A77128G-3BTM
APS25ABB032G-BT vs APS25A77064G-3BTM
APS25ABB032G-BT vs APS25A47032G-3BTM
APS25ABB032G-BT vs APS18SH1064G-HTMW
APS25ABB032G-BT vs APS18SH1064G-HTM
APS25ABB032G-BT vs APS18SH1032G-HTM
APS25ABB032G-BT vs APS18SH1016G-HTM
APS25ABB032G-BT vs APS18SH1128G-8TM
APS25ABB032G-BT vs APS18SH1032G-8TM
APS25ABB032G-BT vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok