Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APS25MBA008G-BT
APS25MBA008G-BT
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB 2.5" SLC SATA III 5V
Manufacturer:
Apacer Memory
Datasheet:
APS25MBA008G-BT Datasheet
History Price: Obsolete
In Stock: 8320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APS25MBA008G-BT Specification
Specification
Part No
APS25MBA008G-BT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SFD25M5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
150MB/s
Speed - Write
80MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
245mA (Typ)
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
70.00mm x 48.66mm x 9.25mm
APS25MBA008G-BT PDF Datasheet
APS25MBA008G-BT Datasheet
Click and Download: APS25MBA008G-BT Datasheet
APS25MBA008G-BT Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APS25MBA008G-BT Compare Parts
APS25MBA008G-BT vs APSDM064GM1HN-8TM
APS25MBA008G-BT vs APSDM032GM1HN-8TM
APS25MBA008G-BT vs APSDM016GM1HN-8TMW
APS25MBA008G-BT vs APSDM128GM9CN-3BTW
APS25MBA008G-BT vs APSDM064GM9CN-3BTW
APS25MBA008G-BT vs APSDM032GM9CN-3BTW
APS25MBA008G-BT vs APSDM008GQ2WN-PTM1
APS25MBA008G-BT vs APSDM064G42AN-PTM1W
APS25MBA008G-BT vs APSDM016GS2AN-PT
APS25MBA008G-BT vs APSDM016GK2AN-PT
APS25MBA008G-BT vs APSDM008GS2AN-PT
APS25MBA008G-BT vs APSDM008GK2AN-PT
APS25MBA008G-BT vs APSDM004GS2AN-PTW
APS25MBA008G-BT vs APSDM004GS2AN-PT
APS25MBA008G-BT vs APSDM004GK2AN-PTW
APS25MBA008G-BT vs APSDM004GK2AN-PT
APS25MBA008G-BT vs APSDM002GS2AN-PTW
APS25MBA008G-BT vs APSDM002GK2AN-PTW
APS25MBA008G-BT vs APSDM002GK2AN-PT
APS25MBA008G-BT vs APSDM001GK2AN-PT
APS25MBA008G-BT vs APS25AFB240G-4FTT
APS25MBA008G-BT vs APS25H12256G-8TMW
APS25MBA008G-BT vs APS25H12256G-8TM
APS25MBA008G-BT vs APS25H12128G-8TMW
APS25MBA008G-BT vs APS25H12128G-8TM
APS25MBA008G-BT vs APS25H12064G-8TM
APS25MBA008G-BT vs APS25H12032G-8TMW
APS25MBA008G-BT vs APS25H12032G-8TM
APS25MBA008G-BT vs APS25H12016G-8TMW
APS25MBA008G-BT vs APS25H12016G-8TM
APS25MBA008G-BT vs APS25A77128G-3BTM
APS25MBA008G-BT vs APS25A77064G-3BTM
APS25MBA008G-BT vs APS25A47032G-3BTM
APS25MBA008G-BT vs APS18SH1064G-HTMW
APS25MBA008G-BT vs APS18SH1064G-HTM
APS25MBA008G-BT vs APS18SH1032G-HTM
APS25MBA008G-BT vs APS18SH1016G-HTM
APS25MBA008G-BT vs APS18SH1128G-8TM
APS25MBA008G-BT vs APS18SH1032G-8TM
APS25MBA008G-BT vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok