Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APSDM004GD2AN-CTW
APSDM004GD2AN-CTW
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB SATA DOM SLC SATAIII 5V
Manufacturer:
Apacer Memory
Datasheet:
APSDM004GD2AN-CTW Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APSDM004GD2AN-CTW Specification
Specification
Part No
APSDM004GD2AN-CTW
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5A 7P/180D LPH
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, SATA DOM
Speed - Read
33MB/s
Speed - Write
34MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
135mA (Typ)
Operating Temperature
-40癈 ~ 85癈
Weight
30.00mm x 20.00mm x 15.20mm
Size / Dimension
-
APSDM004GD2AN-CTW PDF Datasheet
APSDM004GD2AN-CTW Datasheet
Click and Download: APSDM004GD2AN-CTW Datasheet
APSDM004GD2AN-CTW Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM004GD2AN-CTW Compare Parts
APSDM004GD2AN-CTW vs APSDM064GM1HN-8TM
APSDM004GD2AN-CTW vs APSDM032GM1HN-8TM
APSDM004GD2AN-CTW vs APSDM016GM1HN-8TMW
APSDM004GD2AN-CTW vs APSDM128GM9CN-3BTW
APSDM004GD2AN-CTW vs APSDM064GM9CN-3BTW
APSDM004GD2AN-CTW vs APSDM032GM9CN-3BTW
APSDM004GD2AN-CTW vs APSDM008GQ2WN-PTM1
APSDM004GD2AN-CTW vs APSDM064G42AN-PTM1W
APSDM004GD2AN-CTW vs APSDM016GS2AN-PT
APSDM004GD2AN-CTW vs APSDM016GK2AN-PT
APSDM004GD2AN-CTW vs APSDM008GS2AN-PT
APSDM004GD2AN-CTW vs APSDM008GK2AN-PT
APSDM004GD2AN-CTW vs APSDM004GS2AN-PTW
APSDM004GD2AN-CTW vs APSDM004GS2AN-PT
APSDM004GD2AN-CTW vs APSDM004GK2AN-PTW
APSDM004GD2AN-CTW vs APSDM004GK2AN-PT
APSDM004GD2AN-CTW vs APSDM002GS2AN-PTW
APSDM004GD2AN-CTW vs APSDM002GK2AN-PTW
APSDM004GD2AN-CTW vs APSDM002GK2AN-PT
APSDM004GD2AN-CTW vs APSDM001GK2AN-PT
APSDM004GD2AN-CTW vs APS25AFB240G-4FTT
APSDM004GD2AN-CTW vs APS25H12256G-8TMW
APSDM004GD2AN-CTW vs APS25H12256G-8TM
APSDM004GD2AN-CTW vs APS25H12128G-8TMW
APSDM004GD2AN-CTW vs APS25H12128G-8TM
APSDM004GD2AN-CTW vs APS25H12064G-8TM
APSDM004GD2AN-CTW vs APS25H12032G-8TMW
APSDM004GD2AN-CTW vs APS25H12032G-8TM
APSDM004GD2AN-CTW vs APS25H12016G-8TMW
APSDM004GD2AN-CTW vs APS25H12016G-8TM
APSDM004GD2AN-CTW vs APS25A77128G-3BTM
APSDM004GD2AN-CTW vs APS25A77064G-3BTM
APSDM004GD2AN-CTW vs APS25A47032G-3BTM
APSDM004GD2AN-CTW vs APS18SH1064G-HTMW
APSDM004GD2AN-CTW vs APS18SH1064G-HTM
APSDM004GD2AN-CTW vs APS18SH1032G-HTM
APSDM004GD2AN-CTW vs APS18SH1016G-HTM
APSDM004GD2AN-CTW vs APS18SH1128G-8TM
APSDM004GD2AN-CTW vs APS18SH1032G-8TM
APSDM004GD2AN-CTW vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok