Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APSDM016GA2AN-CT
APSDM016GA2AN-CT
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 16GB SATA DOM SLC SATAIII 5V
Manufacturer:
Apacer Memory
Datasheet:
APSDM016GA2AN-CT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APSDM016GA2AN-CT Specification
Specification
Part No
APSDM016GA2AN-CT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5A 7P/180D LPH
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, SATA DOM
Speed - Read
34MB/s
Speed - Write
55MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
245mA (Typ)
Operating Temperature
0癈 ~ 70癈
Weight
30.00mm x 27.80mm x 8.20mm
Size / Dimension
-
APSDM016GA2AN-CT PDF Datasheet
APSDM016GA2AN-CT Datasheet
Click and Download: APSDM016GA2AN-CT Datasheet
APSDM016GA2AN-CT Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-CT Compare Parts
APSDM016GA2AN-CT vs APSDM064GM1HN-8TM
APSDM016GA2AN-CT vs APSDM032GM1HN-8TM
APSDM016GA2AN-CT vs APSDM016GM1HN-8TMW
APSDM016GA2AN-CT vs APSDM128GM9CN-3BTW
APSDM016GA2AN-CT vs APSDM064GM9CN-3BTW
APSDM016GA2AN-CT vs APSDM032GM9CN-3BTW
APSDM016GA2AN-CT vs APSDM008GQ2WN-PTM1
APSDM016GA2AN-CT vs APSDM064G42AN-PTM1W
APSDM016GA2AN-CT vs APSDM016GS2AN-PT
APSDM016GA2AN-CT vs APSDM016GK2AN-PT
APSDM016GA2AN-CT vs APSDM008GS2AN-PT
APSDM016GA2AN-CT vs APSDM008GK2AN-PT
APSDM016GA2AN-CT vs APSDM004GS2AN-PTW
APSDM016GA2AN-CT vs APSDM004GS2AN-PT
APSDM016GA2AN-CT vs APSDM004GK2AN-PTW
APSDM016GA2AN-CT vs APSDM004GK2AN-PT
APSDM016GA2AN-CT vs APSDM002GS2AN-PTW
APSDM016GA2AN-CT vs APSDM002GK2AN-PTW
APSDM016GA2AN-CT vs APSDM002GK2AN-PT
APSDM016GA2AN-CT vs APSDM001GK2AN-PT
APSDM016GA2AN-CT vs APS25AFB240G-4FTT
APSDM016GA2AN-CT vs APS25H12256G-8TMW
APSDM016GA2AN-CT vs APS25H12256G-8TM
APSDM016GA2AN-CT vs APS25H12128G-8TMW
APSDM016GA2AN-CT vs APS25H12128G-8TM
APSDM016GA2AN-CT vs APS25H12064G-8TM
APSDM016GA2AN-CT vs APS25H12032G-8TMW
APSDM016GA2AN-CT vs APS25H12032G-8TM
APSDM016GA2AN-CT vs APS25H12016G-8TMW
APSDM016GA2AN-CT vs APS25H12016G-8TM
APSDM016GA2AN-CT vs APS25A77128G-3BTM
APSDM016GA2AN-CT vs APS25A77064G-3BTM
APSDM016GA2AN-CT vs APS25A47032G-3BTM
APSDM016GA2AN-CT vs APS18SH1064G-HTMW
APSDM016GA2AN-CT vs APS18SH1064G-HTM
APSDM016GA2AN-CT vs APS18SH1032G-HTM
APSDM016GA2AN-CT vs APS18SH1016G-HTM
APSDM016GA2AN-CT vs APS18SH1128G-8TM
APSDM016GA2AN-CT vs APS18SH1032G-8TM
APSDM016GA2AN-CT vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok