Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APSDM016GA3AD-ATC
APSDM016GA3AD-ATC
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 16GB SLC SATA III 5V
Manufacturer:
Apacer Memory
Datasheet:
APSDM016GA3AD-ATC Datasheet
History Price: Obsolete
In Stock: 44260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APSDM016GA3AD-ATC Specification
Specification
Part No
APSDM016GA3AD-ATC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
-
Speed - Read
290MB/s
Speed - Write
135MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
185mA
Operating Temperature
0癈 ~ 70癈
Weight
30.00mm x 27.80mm x 7.40mm
Size / Dimension
-
APSDM016GA3AD-ATC PDF Datasheet
APSDM016GA3AD-ATC Datasheet
Click and Download: APSDM016GA3AD-ATC Datasheet
APSDM016GA3AD-ATC Related Parts
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA3AD-ATC Compare Parts
APSDM016GA3AD-ATC vs APSDM064GM1HN-8TM
APSDM016GA3AD-ATC vs APSDM032GM1HN-8TM
APSDM016GA3AD-ATC vs APSDM016GM1HN-8TMW
APSDM016GA3AD-ATC vs APSDM128GM9CN-3BTW
APSDM016GA3AD-ATC vs APSDM064GM9CN-3BTW
APSDM016GA3AD-ATC vs APSDM032GM9CN-3BTW
APSDM016GA3AD-ATC vs APSDM008GQ2WN-PTM1
APSDM016GA3AD-ATC vs APSDM064G42AN-PTM1W
APSDM016GA3AD-ATC vs APSDM016GS2AN-PT
APSDM016GA3AD-ATC vs APSDM016GK2AN-PT
APSDM016GA3AD-ATC vs APSDM008GS2AN-PT
APSDM016GA3AD-ATC vs APSDM008GK2AN-PT
APSDM016GA3AD-ATC vs APSDM004GS2AN-PTW
APSDM016GA3AD-ATC vs APSDM004GS2AN-PT
APSDM016GA3AD-ATC vs APSDM004GK2AN-PTW
APSDM016GA3AD-ATC vs APSDM004GK2AN-PT
APSDM016GA3AD-ATC vs APSDM002GS2AN-PTW
APSDM016GA3AD-ATC vs APSDM002GK2AN-PTW
APSDM016GA3AD-ATC vs APSDM002GK2AN-PT
APSDM016GA3AD-ATC vs APSDM001GK2AN-PT
APSDM016GA3AD-ATC vs APS25AFB240G-4FTT
APSDM016GA3AD-ATC vs APS25H12256G-8TMW
APSDM016GA3AD-ATC vs APS25H12256G-8TM
APSDM016GA3AD-ATC vs APS25H12128G-8TMW
APSDM016GA3AD-ATC vs APS25H12128G-8TM
APSDM016GA3AD-ATC vs APS25H12064G-8TM
APSDM016GA3AD-ATC vs APS25H12032G-8TMW
APSDM016GA3AD-ATC vs APS25H12032G-8TM
APSDM016GA3AD-ATC vs APS25H12016G-8TMW
APSDM016GA3AD-ATC vs APS25H12016G-8TM
APSDM016GA3AD-ATC vs APS25A77128G-3BTM
APSDM016GA3AD-ATC vs APS25A77064G-3BTM
APSDM016GA3AD-ATC vs APS25A47032G-3BTM
APSDM016GA3AD-ATC vs APS18SH1064G-HTMW
APSDM016GA3AD-ATC vs APS18SH1064G-HTM
APSDM016GA3AD-ATC vs APS18SH1032G-HTM
APSDM016GA3AD-ATC vs APS18SH1016G-HTM
APSDM016GA3AD-ATC vs APS18SH1128G-8TM
APSDM016GA3AD-ATC vs APS18SH1032G-8TM
APSDM016GA3AD-ATC vs APS18SH1016G-8TM
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok