☰
APSDM032GD2AN-PTM1
APSDM032GD2AN-PTM1
Active
Description:  SSD 32GB SATA DOM MLC SATAIII 5V
Manufacturer:  Apacer Memory
History Price: $62.27
In Stock: 13440
APSDM032GD2AN-PTM1 Specification
Specification
Part No
APSDM032GD2AN-PTM1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SDM5A-M 7P/90D
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, SATA DOM
Speed - Read
120MB/s
Speed - Write
40MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
160mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
30.00mm x 20.00mm x 15.20mm
APSDM032GD2AN-PTM1 PDF Datasheet
APSDM032GD2AN-PTM1 Related Parts
APS25HP101TB-3TM
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
APSDM001GA2AN-PT
APSDM001GA2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GA2AN-PTW
APSDM001GA2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GB2AN-PT
APSDM001GB2AN-PT
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM001GD2AN-PTW
APSDM001GD2AN-PTW
Apacer Memory
SSD 1GB SATA DOM SLC SATAIII 5V
APSDM004GA3AN-2ATW
APSDM004GA3AN-2ATW
Apacer Memory
SSD 4GB SLC
APSDM008GA3AN-2ATW
APSDM008GA3AN-2ATW
Apacer Memory
SSD 8GB SLC
APSDM016GA2AN-ATMGC
APSDM016GA2AN-ATMGC
Apacer Memory
SSD 16GB MLC SATA III 5V
APSDM016GA2AN-PT
APSDM016GA2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GA2AN-PTW
APSDM016GA2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PT
APSDM016GB2AN-PT
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM016GB2AN-PTW
APSDM016GB2AN-PTW
Apacer Memory
SSD 16GB SATA DOM SLC SATAIII 5V
APSDM032GD2AN-PTM1 Description
The Apacer APSDM032GD2AN-PTM1 is a high-performance DDR2 SDRAM module designed to provide reliable and efficient memory solutions for various computing and embedded systems. With a focus on delivering stability, low power consumption, and high-speed performance, this memory module is ideal for applications such as servers, workstations, industrial systems, and networking equipment. Apacer, a leading provider of memory and storage solutions, has developed this module to meet the increasing demands for data throughput, fast processing, and energy efficiency in modern electronic devices.

## Key Specifications:

* Module Type: DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random Access Memory)
* Capacity: 32 GB (16GB x 2)
* Data Transfer Rate: 533 MT/s (maximum)
* Memory Bus Width: 64-bit
* Memory Type: Unbuffered DIMM (Dual In-line Memory Module)
* Pin Count: 240 pins
* Form Factor: Standard DIMM
* Operating Voltage: 1.8 V
* CAS Latency: CL5 (5-5-5-15)
* Package Type: RoHS compliant
* Module Height: 30 mm
* ECC Support: Non-ECC (Error Correction Code)
* Rank: 2 ranks (dual-rank)
* Organization: 64M x 64
* Operating Temperature Range: 0°C to 85°C
* Compliance: RoHS, JEDEC-compliant
* Data Width: 64-bit
* Speed Grade: DDR2-533 (PC2-4200)

## Features:

1. High-Speed Data Transfer: The APSDM032GD2AN-PTM1 supports a data transfer rate of up to 533 MT/s, enabling fast memory access and high throughput. This speed ensures that the module can handle data-intensive tasks effectively, making it suitable for systems requiring significant memory bandwidth.
2. Low Power Consumption: Operating at 1.8 V, the module is designed for low power consumption, making it suitable for energy-efficient systems. This low operating voltage helps reduce power consumption and heat generation, contributing to the overall efficiency of the system.
3. Reliability and Stability: The module is built to deliver reliable performance in high-demand environments. The use of DDR2 technology ensures stable memory operations even in high-frequency, high-performance computing tasks. While the module is non-ECC (Error Correction Code), it still provides consistent performance suitable for general computing applications.
4. Dual-Rank Configuration: With a dual-rank configuration, the module can handle more data simultaneously, improving overall performance by reducing memory access latency. This is particularly beneficial in multi-core processors and multi-threaded applications where data is accessed in parallel.
5. RoHS Compliance: The module is RoHS compliant, meaning it adheres to strict environmental standards by limiting the use of hazardous materials such as lead, mercury, and cadmium. This ensures that the memory module can be safely used in consumer electronics and industrial applications, without compromising environmental health.
6. JEDEC Compliant: As a JEDEC-compliant product, the APSDM032GD2AN-PTM1 follows the standards established by the Joint Electron Device Engineering Council, ensuring compatibility with industry-standard motherboards and chipsets, facilitating easy integration into existing systems.
7. Broad Compatibility: This unbuffered DIMM module is compatible with a wide range of desktop computers, servers, and workstations that support DDR2 memory, ensuring seamless integration into various system designs.

## Design and Application Highlights:

* System Compatibility: The Apacer APSDM032GD2AN-PTM1 is designed to fit desktop PCs, servers, and embedded systems. It is compatible with systems that support DDR2 memory, making it a suitable choice for upgrades in older systems that still rely on DDR2 memory.
* Industrial Systems: Due to its stable performance in a wide temperature range (0°C to 85°C), this module is also ideal for industrial control systems, where reliability is critical for long-term operations.
* Server and Workstation Use: The module’s 533 MT/s data rate and low power consumption make it ideal for servers and workstations that require stable, high-speed memory access for tasks such as data processing, simulation, and virtualization.
* Networking Equipment: The memory module is also suitable for networking devices such as routers and switches, where high-speed memory is required to handle data-intensive networking tasks.

## Applications:

1. Consumer PCs: The APSDM032GD2AN-PTM1 can be used in personal computers, providing enhanced memory performance for gaming, multimedia, and general-purpose computing tasks. Its 533 MT/s speed ensures smooth performance in everyday applications.
2. Servers and Workstations: For servers and workstations, this module offers a balance of performance and power efficiency. Its 32 GB capacity (16 GB per module) allows servers to handle larger datasets and multi-user workloads efficiently.
3. Industrial Control Systems: The stable temperature range and low power consumption make it an excellent choice for industrial applications, including automation systems, sensor networks, and embedded systems that require reliable, low-power memory.
4. Networking Devices: In networking equipment such as routers and switches, the module’s high data transfer rates and low latency are essential for handling the fast data throughput needed for network traffic management and packet forwarding.
5. Medical Equipment: In medical devices, the module can be used for applications where high-speed memory is necessary, such as in imaging systems, diagnostic equipment, and monitoring systems.

## Advantages:

* High-Speed Performance: With a 533 MT/s data rate, the APSDM032GD2AN-PTM1 enables fast memory access, reducing bottlenecks in data processing and improving overall system performance.
* Energy-Efficient Operation: Operating at 1.8 V, this memory module helps lower the overall power consumption of systems, which is particularly important in energy-sensitive applications like embedded systems and industrial devices.
* Reliability in Critical Applications: The Apacer APSDM032GD2AN-PTM1 provides reliable and stable performance, making it suitable for applications that demand continuous, high-performance operations.
* Easy Integration: The JEDEC-compliant design ensures compatibility with a wide range of systems, facilitating easy integration into various computing environments without the need for additional configuration or adjustments.
* RoHS Compliance: The module’s compliance with RoHS standards ensures that it is environmentally friendly and suitable for use in markets with stringent environmental regulations.

## Conclusion:

The Apacer APSDM032GD2AN-PTM1 is a robust, reliable, and efficient DDR2 SDRAM module that provides high-speed performance, low power consumption, and compatibility with a wide range of systems. Whether used in desktop computers, servers, industrial control systems, or networking equipment, this memory module meets the performance demands of modern computing applications. With its 533 MT/s data rate, low voltage operation, and dual-rank configuration, it is well-suited for applications requiring both high-speed data handling and energy efficiency. The RoHS compliance and JEDEC standards ensure that this memory module meets industry regulations, making it a safe and environmentally friendly choice for a variety of uses.
APSDM032GD2AN-PTM1 Compare Parts
  • APSDM032GD2AN-PTM1 vs APSDM064GM1HN-8TM
  • APSDM032GD2AN-PTM1 vs APSDM032GM1HN-8TM
  • APSDM032GD2AN-PTM1 vs APSDM016GM1HN-8TMW
  • APSDM032GD2AN-PTM1 vs APSDM128GM9CN-3BTW
  • APSDM032GD2AN-PTM1 vs APSDM064GM9CN-3BTW
  • APSDM032GD2AN-PTM1 vs APSDM032GM9CN-3BTW
  • APSDM032GD2AN-PTM1 vs APSDM008GQ2WN-PTM1
  • APSDM032GD2AN-PTM1 vs APSDM064G42AN-PTM1W
  • APSDM032GD2AN-PTM1 vs APSDM016GS2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM016GK2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM008GS2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM008GK2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM004GS2AN-PTW
  • APSDM032GD2AN-PTM1 vs APSDM004GS2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM004GK2AN-PTW
  • APSDM032GD2AN-PTM1 vs APSDM004GK2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM002GS2AN-PTW
  • APSDM032GD2AN-PTM1 vs APSDM002GK2AN-PTW
  • APSDM032GD2AN-PTM1 vs APSDM002GK2AN-PT
  • APSDM032GD2AN-PTM1 vs APSDM001GK2AN-PT
  • APSDM032GD2AN-PTM1 vs APS25AFB240G-4FTT
  • APSDM032GD2AN-PTM1 vs APS25H12256G-8TMW
  • APSDM032GD2AN-PTM1 vs APS25H12256G-8TM
  • APSDM032GD2AN-PTM1 vs APS25H12128G-8TMW
  • APSDM032GD2AN-PTM1 vs APS25H12128G-8TM
  • APSDM032GD2AN-PTM1 vs APS25H12064G-8TM
  • APSDM032GD2AN-PTM1 vs APS25H12032G-8TMW
  • APSDM032GD2AN-PTM1 vs APS25H12032G-8TM
  • APSDM032GD2AN-PTM1 vs APS25H12016G-8TMW
  • APSDM032GD2AN-PTM1 vs APS25H12016G-8TM
  • APSDM032GD2AN-PTM1 vs APS25A77128G-3BTM
  • APSDM032GD2AN-PTM1 vs APS25A77064G-3BTM
  • APSDM032GD2AN-PTM1 vs APS25A47032G-3BTM
  • APSDM032GD2AN-PTM1 vs APS18SH1064G-HTMW
  • APSDM032GD2AN-PTM1 vs APS18SH1064G-HTM
  • APSDM032GD2AN-PTM1 vs APS18SH1032G-HTM
  • APSDM032GD2AN-PTM1 vs APS18SH1016G-HTM
  • APSDM032GD2AN-PTM1 vs APS18SH1128G-8TM
  • APSDM032GD2AN-PTM1 vs APS18SH1032G-8TM
  • APSDM032GD2AN-PTM1 vs APS18SH1016G-8TM
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok