Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ ATP Electronics A4B08QE8BLPBME
A4B08QE8BLPBME
Active
Memory Modules
Description:
MODULE DDR4 SDRAM 8GB 2133MT/S
Manufacturer:
ATP Electronics
Datasheet:
A4B08QE8BLPBME Datasheet
History Price: $223.2238
In Stock: 41040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A4B08QE8BLPBME Specification
Specification
Part No
A4B08QE8BLPBME
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4 SDRAM
Memory Size
8GB
Transfer Rate (Mb/s, MT/s, MHz)
2133
Package / Case
Module
A4B08QE8BLPBME Related Parts
A4B08QG8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 288RDIMM
A4B16QF4BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 288RDIMM
A4B04QD8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 4GB 2133MT/S
A4B04QG8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 4GB 2133MT/S
A4B08QC4BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 2133MT/S
A4B08QF4BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 2133MT/S
A4B16QB4BLPBME
ATP Electronics
MODULE DDR4 SDRAM 16GB 2133MT/S
A4B16QE8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 2133MT/S
A4B04QD8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 2400MT/S
A4B04QG4BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 2400MT/S
A4B08QC4BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 2400MT/S
A4B08QD8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 2400MT/S
A4B08QE8BLPBME Compare Parts
A4B08QE8BLPBME vs A4B08QG8BNPBSE
A4B08QE8BLPBME vs A4B32QB4BNPBSE
A4B08QE8BLPBME vs A4B16QC4BNPBSE
A4B08QE8BLPBME vs A4B16QB4BLPBSE
A4B08QE8BLPBME vs A4B08QF4BLPBSE
A4B08QE8BLPBME vs A4B08QD8BNPBSE
A4B08QE8BLPBME vs A4B08QC4BLPBSE
A4B08QE8BLPBME vs A4B04QG4BLPBSE
A4B08QE8BLPBME vs A4B04QD8BLPBSE
A4B08QE8BLPBME vs A4B16QE8BNPBSE
A4B08QE8BLPBME vs A4B16QB4BLPBME
A4B08QE8BLPBME vs A4B08QF4BLPBME
A4B08QE8BLPBME vs A4B08QC4BLPBME
A4B08QE8BLPBME vs A4B04QG8BLPBME
A4B08QE8BLPBME vs A4B04QD8BLPBME
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described