Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ ATP Electronics A4F08QD8BNPBSE
A4F08QD8BNPBSE
Active
Memory Modules
Description:
MODULE DDR4 SDRAM 8GB 260SODIMM
Manufacturer:
ATP Electronics
Datasheet:
A4F08QD8BNPBSE Datasheet
History Price: $41.06
In Stock: 25920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A4F08QD8BNPBSE Specification
Specification
Part No
A4F08QD8BNPBSE
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4 SDRAM
Memory Size
8GB
Transfer Rate (Mb/s, MT/s, MHz)
2133
Package / Case
260-SODIMM
A4F08QD8BNPBSE PDF Datasheet
A4F08QD8BNPBSE Datasheet
Click and Download: A4F08QD8BNPBSE Datasheet
A4F08QD8BNPBSE Related Parts
A4F04QD8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 260SODIMM
A4F16QG8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 260SODIMM
A4F32Q28BVTDME
ATP Electronics
MODULE DDR4 SDRAM 32GB 260UDIMM
A4F08QD8BNWEME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260SODIMM
A4F16QG8BNWEME
ATP Electronics
MODULE DDR4 SDRAM 16GB 260UDIMM
A4F04QD8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 4GB 260UDIMM
A4F08QG8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4F08QG8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4F16QD8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 16GB SOD
A4F32QG8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 32GB SOD
A4F08QD8BNPBSE Compare Parts
A4F08QD8BNPBSE vs A4F08QD8BNWEME
A4F08QD8BNPBSE vs A4F32Q28BVTDME
A4F08QD8BNPBSE vs A4F16QG8BNPBSE
A4F08QD8BNPBSE vs A4F04QD8BLPBSE
A4F08QD8BNPBSE vs A4F32QG8BVWEMW
A4F08QD8BNPBSE vs A4F16QD8BVWEMW
A4F08QD8BNPBSE vs A4F08QG8BLPBSE
A4F08QD8BNPBSE vs A4F08QG8BLPBME
A4F08QD8BNPBSE vs A4F04QD8BLPBME
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend