Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ ATP Electronics A4G08QA8BNPBSE
A4G08QA8BNPBSE
Active
Memory Modules
Description:
MODULE DDR4 SDRAM 8GB 260SODIMM
Manufacturer:
ATP Electronics
Datasheet:
A4G08QA8BNPBSE Datasheet
History Price: $60.78
In Stock: 31560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A4G08QA8BNPBSE Specification
Specification
Part No
A4G08QA8BNPBSE
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4 SDRAM
Memory Size
8GB
Transfer Rate (Mb/s, MT/s, MHz)
2133
Package / Case
260-SODIMM
A4G08QA8BNPBSE PDF Datasheet
A4G08QA8BNPBSE Datasheet
Click and Download: A4G08QA8BNPBSE Datasheet
A4G08QA8BNPBSE Related Parts
A4G04QA8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 4GB 260SODIMM
A4G16QE8BNPBSE
ATP Electronics
MODULE DDR4 SDRAM 16GB 260SODIMM
A4G04QC6BNWEME
ATP Electronics
MODUL DDR4 SDRAM 4GB 260SO-UDIMM
A4G08QA8BNWEME
ATP Electronics
MODUL DDR4 SDRAM 8GB 260SO-UDIMM
A4G16QE8BNWEME
ATP Electronics
MOD DDR4 SDRAM 16GB 260SO-UDIMM
A4G04QA8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 4GB 260UDIMM
A4G08QE8BLPBME
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4G08QE8BLPBSE
ATP Electronics
MODULE DDR4 SDRAM 8GB 260UDIMM
A4G16QA8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 16GB
A4G32QE8BVWEMW
ATP Electronics
MEMORY MODULE DDR4 32GB
A4G08QA8BNPBSE Compare Parts
A4G08QA8BNPBSE vs A4G08QA8BNWEME
A4G08QA8BNPBSE vs A4G04QC6BNWEME
A4G08QA8BNPBSE vs A4G16QE8BNPBSE
A4G08QA8BNPBSE vs A4G04QA8BLPBSE
A4G08QA8BNPBSE vs A4G32QE8BVWEMW
A4G08QA8BNPBSE vs A4G16QA8BVWEMW
A4G08QA8BNPBSE vs A4G08QE8BLPBSE
A4G08QA8BNPBSE vs A4G08QE8BLPBME
A4G08QA8BNPBSE vs A4G04QA8BLPBME
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet