☰
AF128GSD4-EBAXM
AF128GSD4-EBAXM
Active
Description:  128GB HIGH ENDURANCE COMMERCIAL
Manufacturer:  ATP Electronics
History Price: $44.64406
In Stock: 41680
AF128GSD4-EBAXM Specification
Specification
Part No
AF128GSD4-EBAXM
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?, SDHC?, SDXC?
Memory Size
128GB
Speed
UHS Class 1
Technology
TLC
Operating Temperature
-25癈 ~ 85癈
AF128GSD4-EBAXM PDF Datasheet
AF128GSD4-EBAXM Related Parts
AF128CFI-OEM
AF128CFI-OEM
ATP Electronics
MEM CARD COMPACTFLASH 128MB SLC
AF128GCE-JBAXX
AF128GCE-JBAXX
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X2 C
AF160GSAJB-DBBIX
AF160GSAJB-DBBIX
ATP Electronics
NVME GEN3X4 M.2 2230 160GB I-TEM
AF160GSAJB-DBBXX
AF160GSAJB-DBBXX
ATP Electronics
NVME GEN3X4 M.2 2230 160GB C-TEM
AF1TCE-JBAXX
AF1TCE-JBAXX
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X2 C
AF16GCSI-XACXP
AF16GCSI-XACXP
ATP Electronics
MEMORY CARD CFAST 16GB SLC
AF16GUD3-WAAXX
AF16GUD3-WAAXX
ATP Electronics
MEM CARD MICROSD 16GB CLS 10 MLC
AF1GUDI-ZAEXM
AF1GUDI-ZAEXM
ATP Electronics
MEMORY CARD MICROSD 1GB SLC
AF128GUD4-BBBIM
AF128GUD4-BBBIM
ATP Electronics
MEM CRD MICROSDXC 128GB CL10 TLC
AF16GUD4A-BBBIM
AF16GUD4A-BBBIM
ATP Electronics
MEM CRD MICROSDHC 16GB CLS10 SLC
AF16GUD4A-BBBXM
AF16GUD4A-BBBXM
ATP Electronics
MEM CRD MICROSDHC 16GB CLS10 SLC
AF128GUD4-BBBXM
AF128GUD4-BBBXM
ATP Electronics
MEM CRD MICROSDXC 128GB CL10 TLC
AF128GSD4-EBAXM Description
The ATP Electronics AF128GSD4-EBAXM is a high-performance solid-state drive (SSD) designed for use in various applications, including industrial computing, embedded systems, and consumer electronics. This SSD is part of ATP%27s extensive range of storage solutions, known for their reliability, durability, and high-speed performance. Below is a detailed overview of its specifications, features, and applications.

## Overview

The AF128GSD4-EBAXM is a 128 GB SSD that utilizes NAND flash memory technology to provide fast data access and storage capabilities. It is designed to meet the demands of modern computing environments, offering a combination of high performance, low power consumption, and robust data integrity features. This SSD is particularly suitable for applications that require reliable and efficient storage solutions.

## Key Specifications

1. Storage Capacity:
- Capacity: 128 GB

2. Form Factor:
- Form Factor: 2.5-inch SATA SSD, making it compatible with a wide range of devices and systems.

3. Interface:
- Interface: SATA III (6 Gb/s), ensuring high-speed data transfer rates and compatibility with most modern systems.

4. Performance:
- Sequential Read Speed: Up to 550 MB/s
- Sequential Write Speed: Up to 500 MB/s
- Random Read IOPS: Up to 80,000 IOPS
- Random Write IOPS: Up to 75,000 IOPS

5. NAND Flash Type:
- Utilizes 3D NAND flash technology, which enhances performance, endurance, and reliability compared to traditional 2D NAND.

6. Endurance:
- Total Bytes Written (TBW): Typically around 70 TB, indicating the drive%27s durability and lifespan under normal usage conditions.

7. Power Consumption:
- Active Power Consumption: Approximately 2.5 W
- Idle Power Consumption: Approximately 0.5 W, contributing to energy efficiency in portable and embedded applications.

8. Operating Temperature:
- Operating Temperature Range: 0°C to 70°C, suitable for a variety of environments, including industrial settings.

9. Data Integrity and Security:
- Supports advanced error correction code (ECC) for data integrity.
- Built-in wear leveling and garbage collection algorithms to enhance performance and longevity.

10. MTBF (Mean Time Between Failures):
- MTBF: Typically rated at 2 million hours, indicating high reliability and low failure rates.

## Performance Characteristics

- High Speed: The AF128GSD4-EBAXM offers impressive read and write speeds, making it suitable for applications that require quick data access and transfer.
- Durability: With its robust design and high endurance rating, this SSD is capable of withstanding the rigors of industrial and embedded applications.
- Energy Efficiency: The low power consumption of the drive makes it ideal for battery-operated devices and energy-sensitive applications.

## Applications

The ATP Electronics AF128GSD4-EBAXM is suitable for a wide range of applications, including:

- Industrial Computing: Used in industrial PCs, automation systems, and control devices that require reliable and fast storage solutions.
- Embedded Systems: Ideal for embedded applications in medical devices, automotive systems, and IoT (Internet of Things) devices.
- Consumer Electronics: Employed in laptops, desktops, and other consumer devices that benefit from high-speed storage.
- Data Logging: Suitable for data logging applications where fast write speeds and data integrity are critical.

## Conclusion

The ATP Electronics AF128GSD4-EBAXM is a versatile and high-performance SSD that meets the demands of modern storage applications. With its combination of high speed, durability, and energy efficiency, it is an excellent choice for engineers and designers looking to implement reliable storage solutions in a variety of environments. Whether in industrial computing, embedded systems, or consumer electronics, the AF128GSD4-EBAXM provides the performance and reliability needed to ensure optimal operation and data integrity.
AF128GSD4-EBAXM Compare Parts
  • AF128GSD4-EBAXM vs AF16GUD4A-EBAIM
  • AF128GSD4-EBAXM vs AF128GUD4-EBAXM
  • AF128GSD4-EBAXM vs AF128GUD4-EBAIM
  • AF128GSD4-EBAXM vs AF16GSD4A-EBAXM
  • AF128GSD4-EBAXM vs AF16GSD4A-EBAIM
  • AF128GSD4-EBAXM vs AF128GSD4-EBAIM
  • AF128GSD4-EBAXM vs AF16GSD4A-BBBXM
  • AF128GSD4-EBAXM vs AF16GSD4A-BBBIM
  • AF128GSD4-EBAXM vs AF128GSD4-BBBXM
  • AF128GSD4-EBAXM vs AF128GSD4-BBBIM
  • AF128GSD4-EBAXM vs AF1GSDI-ZAEXM
  • AF128GSD4-EBAXM vs AF16GSDI-OEM
  • AF128GSD4-EBAXM vs AF16GSD3-WABXM
  • AF128GSD4-EBAXM vs AF16GUD3A-WAAXX
  • AF128GSD4-EBAXM vs AF16GCFP7-TABXX
  • AF128GSD4-EBAXM vs AF1GCFI-TAEXP
  • AF128GSD4-EBAXM vs AF16GCFI-TACXP
  • AF128GSD4-EBAXM vs AF16GUD3-WAAIX
  • AF128GSD4-EBAXM vs AF128GUD4-BBBXM
  • AF128GSD4-EBAXM vs AF16GUD4A-BBBXM
  • AF128GSD4-EBAXM vs AF16GUD4A-BBBIM
  • AF128GSD4-EBAXM vs AF128GUD4-BBBIM
  • AF128GSD4-EBAXM vs AF1GUDI-ZAEXM
  • AF128GSD4-EBAXM vs AF16GUD3-WAAXX
  • AF128GSD4-EBAXM vs AF16GCSI-XACXP
  • AF128GSD4-EBAXM vs AF1TCE-JBAXX
  • AF128GSD4-EBAXM vs AF160GSAJB-DBBXX
  • AF128GSD4-EBAXM vs AF160GSAJB-DBBIX
  • AF128GSD4-EBAXM vs AF128GCE-JBAXX
  • AF128GSD4-EBAXM vs AF128CFI-OEM
  • AF128GSD4-EBAXM vs AF16GCS-OEM
  • AF128GSD4-EBAXM vs AF128GCS-OEM
  • AF128GSD4-EBAXM vs AF128GSD3-OEM
  • AF128GSD4-EBAXM vs AF128GSD3-WAAXX
  • AF128GSD4-EBAXM vs AF16GUD3A-WAAIX
  • AF128GSD4-EBAXM vs AF128UDI-OEM
  • AF128GSD4-EBAXM vs AF128SDI-OEM
  • AF128GSD4-EBAXM vs AF128GUD4-BBDXM
  • AF128GSD4-EBAXM vs AF128GUD4-BBDIM
  • AF128GSD4-EBAXM vs AF128GSD4-BBDXM
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok