AF240GSTJA-8BCXP
AF240GSTJA-8BCXP
Active
Description:  SSD 240GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $157.48433
In Stock: 37600
AF240GSTJA-8BCXP Specification
Specification
Part No
AF240GSTJA-8BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
M.2 NVMe
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF240GSTJA-8BCXP PDF Datasheet
AF240GSTJA-8BCXP Related Parts
AF240GSSCJ-OEM
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTJA-8BCXP Compare Parts
  • AF240GSTJA-8BCXP vs AF240GSTIA-7BAIP
  • AF240GSTJA-8BCXP vs AF240GSTCJ-7BAIP
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BAIP
  • AF240GSTJA-8BCXP vs AF240GSTJA-HBAXX
  • AF240GSTJA-8BCXP vs AF240GSTCJ-7BCIP
  • AF240GSTJA-8BCXP vs AF256GSTCJ-2BBXX
  • AF240GSTJA-8BCXP vs AF256GSSCJ-VACXP
  • AF240GSTJA-8BCXP vs AF2GSSGH-AACXP
  • AF240GSTJA-8BCXP vs AF240GSTJC-DBBXX
  • AF240GSTJA-8BCXP vs AF240GSTJA-DBCXX
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BCIP
  • AF240GSTJA-8BCXP vs AF256GSTIC-2BBXX
  • AF240GSTJA-8BCXP vs AF256GSTIA-2BBXX
  • AF240GSTJA-8BCXP vs AF256GSTHI-2BBXX
  • AF240GSTJA-8BCXP vs AF240GSTIA-7BCIP
  • AF240GSTJA-8BCXP vs AF240GSTIC-7BCIP
  • AF240GSTJA-8BCXP vs AF240GSSCJ-OEM
  • AF240GSTJA-8BCXP vs AF256GSMEL-OEM
  • AF240GSTJA-8BCXP vs AF256GSMHI-OEM
  • AF240GSTJA-8BCXP vs AF256GSMCJ-OEM
  • AF240GSTJA-8BCXP vs AF240GSTJA-HBBXX
  • AF240GSTJA-8BCXP vs AF240GSTCJ-7BCXP
  • AF240GSTJA-8BCXP vs AF240GSTIC-7BCXP
  • AF240GSTJA-8BCXP vs AF240GSTHI-7BCXP
  • AF240GSTJA-8BCXP vs AF2GSSGI-OEM
  • AF240GSTJA-8BCXP vs AF2GSSEL-OEM
  • AF240GSTJA-8BCXP vs AF2GSSEI-OEM
  • AF240GSTJA-8BCXP vs AF2GSSEH-OEM
  • AF240GSTJA-8BCXP vs AF256GSTHI-SP1
  • AF240GSTJA-8BCXP vs AF256GSTHI-2BAXX
  • AF240GSTJA-8BCXP vs AF256GSMIC-OEM
  • AF240GSTJA-8BCXP vs AF256GSMIB-OEM
  • AF240GSTJA-8BCXP vs AF256GSMCK-OEM
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BFXX
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BFXP
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BFIX
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BFIP
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BEXX
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BEXP
  • AF240GSTJA-8BCXP vs AF240GSTJA-8BEIX
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.