AF256GSMCJ-OEM
AF256GSMCJ-OEM
Obsolete
Description:  SSD 256GB 2.5" MLC SATA III
Manufacturer:  ATP Electronics
History Price: $239.03
In Stock: 10800
AF256GSMCJ-OEM Specification
Specification
Part No
AF256GSMCJ-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
Velocity MV
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
AF256GSMCJ-OEM Related Parts
AF240GSSCJ-OEM
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF256GSMCJ-OEM Compare Parts
  • AF256GSMCJ-OEM vs AF240GSTIA-7BAIP
  • AF256GSMCJ-OEM vs AF240GSTCJ-7BAIP
  • AF256GSMCJ-OEM vs AF240GSTJA-8BAIP
  • AF256GSMCJ-OEM vs AF240GSTJA-HBAXX
  • AF256GSMCJ-OEM vs AF240GSTCJ-7BCIP
  • AF256GSMCJ-OEM vs AF256GSTCJ-2BBXX
  • AF256GSMCJ-OEM vs AF256GSSCJ-VACXP
  • AF256GSMCJ-OEM vs AF2GSSGH-AACXP
  • AF256GSMCJ-OEM vs AF240GSTJC-DBBXX
  • AF256GSMCJ-OEM vs AF240GSTJA-DBCXX
  • AF256GSMCJ-OEM vs AF240GSTJA-8BCIP
  • AF256GSMCJ-OEM vs AF256GSTIC-2BBXX
  • AF256GSMCJ-OEM vs AF256GSTIA-2BBXX
  • AF256GSMCJ-OEM vs AF256GSTHI-2BBXX
  • AF256GSMCJ-OEM vs AF240GSTIA-7BCIP
  • AF256GSMCJ-OEM vs AF240GSTIC-7BCIP
  • AF256GSMCJ-OEM vs AF240GSSCJ-OEM
  • AF256GSMCJ-OEM vs AF256GSMEL-OEM
  • AF256GSMCJ-OEM vs AF256GSMHI-OEM
  • AF256GSMCJ-OEM vs AF240GSTJA-HBBXX
  • AF256GSMCJ-OEM vs AF240GSTCJ-7BCXP
  • AF256GSMCJ-OEM vs AF240GSTJA-8BCXP
  • AF256GSMCJ-OEM vs AF240GSTIC-7BCXP
  • AF256GSMCJ-OEM vs AF240GSTHI-7BCXP
  • AF256GSMCJ-OEM vs AF2GSSGI-OEM
  • AF256GSMCJ-OEM vs AF2GSSEL-OEM
  • AF256GSMCJ-OEM vs AF2GSSEI-OEM
  • AF256GSMCJ-OEM vs AF2GSSEH-OEM
  • AF256GSMCJ-OEM vs AF256GSTHI-SP1
  • AF256GSMCJ-OEM vs AF256GSTHI-2BAXX
  • AF256GSMCJ-OEM vs AF256GSMIC-OEM
  • AF256GSMCJ-OEM vs AF256GSMIB-OEM
  • AF256GSMCJ-OEM vs AF256GSMCK-OEM
  • AF256GSMCJ-OEM vs AF240GSTJA-8BFXX
  • AF256GSMCJ-OEM vs AF240GSTJA-8BFXP
  • AF256GSMCJ-OEM vs AF240GSTJA-8BFIX
  • AF256GSMCJ-OEM vs AF240GSTJA-8BFIP
  • AF256GSMCJ-OEM vs AF240GSTJA-8BEXX
  • AF256GSMCJ-OEM vs AF240GSTJA-8BEXP
  • AF256GSMCJ-OEM vs AF240GSTJA-8BEIX
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.