☰
AF32GSD4-EBAXM
AF32GSD4-EBAXM
Active
Description:  32GB HIGH ENDURANCE COMMERCIAL T
Manufacturer:  ATP Electronics
History Price: $17.19427
In Stock: 14160
AF32GSD4-EBAXM Specification
Specification
Part No
AF32GSD4-EBAXM
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?, SDHC?, SDXC?
Memory Size
32GB
Speed
UHS Class 1
Technology
TLC
Operating Temperature
-25癈 ~ 85癈
AF32GSD4-EBAXM PDF Datasheet
AF32GSD4-EBAXM Related Parts
AF32GSTIA-2BAXX
AF32GSTIA-2BAXX
ATP Electronics
SATA M.2 2242 32GB C-TEMP SSD VA
AF32GCSI-XACXP
AF32GCSI-XACXP
ATP Electronics
MEMORY CARD CFAST 32GB SLC
AF32GUD3-OEM
AF32GUD3-OEM
ATP Electronics
MEM CARD MICROSD 32GB CLS 10 MLC
AF32GUD4-BBBIM
AF32GUD4-BBBIM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 TLC
AF32GUD4A-BBBIM
AF32GUD4A-BBBIM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 SLC
AF32GUD4A-BBBXM
AF32GUD4A-BBBXM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 SLC
AF32GUD4-BBBXM
AF32GUD4-BBBXM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 TLC
AF32GUD4A-MRN001
AF32GUD4A-MRN001
ATP Electronics
S700SC_MICROSD6.0 CG 32GB SLC MO
AF32GCFI-TABXP
AF32GCFI-TABXP
ATP Electronics
MEM CARD COMPACTFLASH 32GB SLC
AF32GCFP7-TABXX
AF32GCFP7-TABXX
ATP Electronics
MEM CARD COMPACTFLASH 32GB MLC
AF32GSDI-OEM
AF32GSDI-OEM
ATP Electronics
MEM CARD SDHC 32GB CLASS 10 SLC
AF32GUD3-WAAXX
AF32GUD3-WAAXX
ATP Electronics
MEM CARD SDHC 32GB CLASS 10 MLC
AF32GSD4-EBAXM Compare Parts
  • AF32GSD4-EBAXM vs AF32GUD4A-EBAIM
  • AF32GSD4-EBAXM vs AF32GUD4-EBAXM
  • AF32GSD4-EBAXM vs AF32GUD4-EBAIM
  • AF32GSD4-EBAXM vs AF32GSD4A-EBAXM
  • AF32GSD4-EBAXM vs AF32GSD4A-EBAIM
  • AF32GSD4-EBAXM vs AF32GSD4-EBAIM
  • AF32GSD4-EBAXM vs AF32GSD4A-BBBXM
  • AF32GSD4-EBAXM vs AF32GSD4A-BBBIM
  • AF32GSD4-EBAXM vs AF32GSD4-BBBXM
  • AF32GSD4-EBAXM vs AF32GSD4-BBBIM
  • AF32GSD4-EBAXM vs AF32GUD3-WAAXX
  • AF32GSD4-EBAXM vs AF32GSDI-OEM
  • AF32GSD4-EBAXM vs AF32GCFP7-TABXX
  • AF32GSD4-EBAXM vs AF32GCFI-TABXP
  • AF32GSD4-EBAXM vs AF32GUD4A-MRN001
  • AF32GSD4-EBAXM vs AF32GUD4-BBBXM
  • AF32GSD4-EBAXM vs AF32GUD4A-BBBXM
  • AF32GSD4-EBAXM vs AF32GUD4A-BBBIM
  • AF32GSD4-EBAXM vs AF32GUD4-BBBIM
  • AF32GSD4-EBAXM vs AF32GUD3-OEM
  • AF32GSD4-EBAXM vs AF32GCSI-XACXP
  • AF32GSD4-EBAXM vs AF32GSTIA-2BAXX
  • AF32GSD4-EBAXM vs AF32GCS-OEM
  • AF32GSD4-EBAXM vs AF32GUD4-BBCXM
  • AF32GSD4-EBAXM vs AF32GUD4-BBCIM
  • AF32GSD4-EBAXM vs AF32GUD-OEM
  • AF32GSD4-EBAXM vs AF32GSD4-BBCXM
  • AF32GSD4-EBAXM vs AF32GSD4-BBCIM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!