Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ ATP Electronics AF4GCFI-TACXP
AF4GCFI-TACXP
Active
Memory Cards
Description:
MEMORY CARD COMPACTFLASH 4GB SLC
Manufacturer:
ATP Electronics
Datasheet:
AF4GCFI-TACXP Datasheet
History Price: $84.29
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF4GCFI-TACXP Specification
Specification
Part No
AF4GCFI-TACXP
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CompactFlash?
Memory Size
4GB
Speed
-
Technology
SLC
Operating Temperature
-40癈 ~ 85癈
AF4GCFI-TACXP PDF Datasheet
AF4GCFI-TACXP Datasheet
Click and Download: AF4GCFI-TACXP Datasheet
AF4GCFI-TACXP Related Parts
AF40GSAJB-DBBIX
ATP Electronics
NVME GEN3X4 M.2 2230 40GB I-TEMP
AF40GSAJB-DBBXX
ATP Electronics
NVME GEN3X4 M.2 2230 40GB C-TEMP
AF4GCSI-OEM
ATP Electronics
MEMORY CARD CFAST 4GB SLC
AF4GUDI-WACXM
ATP Electronics
MEMORY CARD MICROSD 4GB SLC
AF4GSD3A-WAAXX
ATP Electronics
MEMORY CARD SD 4GB CLASS 10 AMLC
AF4GUD3A-WAAXX
ATP Electronics
MEM CARD MICROSD 4GB CLS 10 AMLC
AF4GSDI-WADXM
ATP Electronics
MEM CARD SDHC 4GB CLASS 10 SLC
AF4GCFP-OEM
ATP Electronics
MEMORY CARD COMPACTFLASH 4GB
AF4GSD3A-WAAIX
ATP Electronics
MEMORY CARD SD 4GB
AF4GUD-OEM
ATP Electronics
MEMORY CARD MICROSD 4GB MLC
AF4GUD3A-WAAIX
ATP Electronics
MEMORY CARD SD 4GB
AF4GCFI-TACXP Compare Parts
AF4GCFI-TACXP vs AF4GUD3A-WAAXX
AF4GCFI-TACXP vs AF4GSD3A-WAAXX
AF4GCFI-TACXP vs AF4GUDI-WACXM
AF4GCFI-TACXP vs AF4GCSI-OEM
AF4GCFI-TACXP vs AF40GSAJB-DBBXX
AF4GCFI-TACXP vs AF40GSAJB-DBBIX
AF4GCFI-TACXP vs AF4GUD3A-WAAIX
AF4GCFI-TACXP vs AF4GUD-OEM
AF4GCFI-TACXP vs AF4GSD3A-WAAIX
AF4GCFI-TACXP vs AF4GCFP-OEM
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top