☰
AF64GSSCD-OEM
AF64GSSCD-OEM
Obsolete
Description:  SSD 64GB 2.5" SLC SATA II
Manufacturer:  ATP Electronics
History Price: $566.05
In Stock: 19840
AF64GSSCD-OEM Specification
Specification
Part No
AF64GSSCD-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
182MB/s
Speed - Write
133MB/s
Voltage - Supply
-
Type
SATA II
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
-
AF64GSSCD-OEM Related Parts
AF60GSSCJ-OEM
AF60GSSCJ-OEM
ATP Electronics
SSD 60GB 2.5" SLC SATA III 5V
AF64GSSHI-OEM
AF64GSSHI-OEM
ATP Electronics
SSD 64GB MSATA SLC SATA III 3.3V
AF64GSSIA-VAAXP
AF64GSSIA-VAAXP
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSIB-OEM
AF64GSSIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSEL-VABXP
AF64GSSEL-VABXP
ATP Electronics
SSD 64GB SLIM-SATA SLC SATA III
AF64GSSCJ-VACXP
AF64GSSCJ-VACXP
ATP Electronics
SSD 64GB 2.5" SLC SATA III
AF640GSACJ-7BBIP
AF640GSACJ-7BBIP
ATP Electronics
SSD 640GB 2.5" PSLC SATA III 5V
AF64GSTCJ-2BAXX
AF64GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 64GB C-TEMP SSD VALUE
AF64GSACD-OEM
AF64GSACD-OEM
ATP Electronics
SSD 64GB 2.5" MLC SATA II
AF64GSMIA-OEM
AF64GSMIA-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSMIB-OEM
AF64GSMIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF640GSACJ-7BAIP
AF640GSACJ-7BAIP
ATP Electronics
SSD 640GB 2.5" PSLC SATA III 5V
AF64GSSCD-OEM Compare Parts
  • AF64GSSCD-OEM vs AF640GSACJ-7BBIP
  • AF64GSSCD-OEM vs AF64GSSCJ-VACXP
  • AF64GSSCD-OEM vs AF64GSSEL-VABXP
  • AF64GSSCD-OEM vs AF64GSSIB-OEM
  • AF64GSSCD-OEM vs AF64GSSIA-VAAXP
  • AF64GSSCD-OEM vs AF64GSSHI-OEM
  • AF64GSSCD-OEM vs AF60GSSCJ-OEM
  • AF64GSSCD-OEM vs AF64GSTIC-2BAXX
  • AF64GSSCD-OEM vs AF64GSTHI-2BAXX
  • AF64GSSCD-OEM vs AF64GSMCJ-OEM
  • AF64GSSCD-OEM vs AF64GSMEL-OEM
  • AF64GSSCD-OEM vs AF64GSAEL-OEM
  • AF64GSSCD-OEM vs AF64GSMHI-OEM
  • AF64GSSCD-OEM vs AF64GSAHI-OEM
  • AF64GSSCD-OEM vs AF640GSACJ-7BCIP
  • AF64GSSCD-OEM vs AF640GSACJ-7BAIP
  • AF64GSSCD-OEM vs AF64GSMIB-OEM
  • AF64GSSCD-OEM vs AF64GSMIA-OEM
  • AF64GSSCD-OEM vs AF64GSACD-OEM
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!