☰
FT1T92P48APHBYC
FT1T92P48APHBYC
Active
Description:  NVME GEN4 M.2 2280 SED EMBEDDED
Manufacturer:  ATP Electronics
History Price: $329.664
In Stock: 44220
FT1T92P48APHBYC Specification
Specification
Part No
FT1T92P48APHBYC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1.92TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
Speed - Read
6.45GB/s
Speed - Write
6.05GB/s
Voltage - Supply
-
Type
NVMe PCIe Gen 4
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
-
FT1T92P48APHBYC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.