☰
MS-C6-8G
MS-C6-8G
Obsolete
Description:  MEMORY CARD MICROSD 8GB CLASS 6
Manufacturer:  BridgeTek
Datasheet:   MS-C6-8G Datasheet
History Price: $15.38
In Stock: 42720
MS-C6-8G Specification
Specification
Part No
MS-C6-8G
Category
Memory Cards
Manufacturer
BridgeTek
Series
CleO
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSD?
Memory Size
8GB
Speed
Class 6
Technology
-
Operating Temperature
-
MS-C6-8G PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!