☰
FCSO004TBC-EF00
FCSO004TBC-EF00
Active
Description:  VEX PCIE GEN4 M.2 2280 SSD 4TB 3
Manufacturer:  Flexxon
History Price: $753.05
In Stock: 6440
FCSO004TBC-EF00 Specification
Specification
Part No
FCSO004TBC-EF00
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
VEX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
Speed - Read
7.2GB/s
Speed - Write
6.5GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
FCSO004TBC-EF00 Related Parts
FCSL240GBE-ED00
FCSL240GBE-ED00
Flexxon
RAPIX PCIE M.2 2242 240GB 3D TLC
FCSO001TBC-EF00
FCSO001TBC-EF00
Flexxon
SSD 1TB M.2 MODULE TLC NVME 3.3V
FCSO001TBE-M600
FCSO001TBE-M600
Flexxon
GEX PCIE M.2 2280 SSD 1TB 3D TLC
FCSO002TBC-EF00
FCSO002TBC-EF00
Flexxon
SSD 2TB M.2 MODULE TLC NVME 3.3V
FCSO480GBS-M800
FCSO480GBS-M800
Flexxon
DEX PRO PCIE M.2 2280 SSD 480GB
FCSO480GBS-M80S
FCSO480GBS-M80S
Flexxon
DEX PRO PCIE M.2 2280 SSD 480GB
FCSO500GBC-EF00
FCSO500GBC-EF00
Flexxon
SSD 500GB M.2 TLC NVME 3.3V
FCSO512GBE-M600
FCSO512GBE-M600
Flexxon
GEX PCIE M.2 2280 SSD 512GB 3D T
FCSO960GBS-M600
FCSO960GBS-M600
Flexxon
GEX PCIE M.2 2280 SSD 960GB 3D T
FCSO512GBC-XA00
FCSO512GBC-XA00
Flexxon
SSD 512GB M.2 MODULE NVME
FCSO008TBC-EF00
FCSO008TBC-EF00
Flexxon
VEX PCIE GEN4 M.2 2280 SSD 8TB 3
FCSO001TBC-XA00
FCSO001TBC-XA00
Flexxon
SSD 1TB M.2 MODULE NVME 3.3V
FCSO004TBC-EF00 Description

The Flexxon FCSO004TBC-EF00 is a high-performance solid-state drive (SSD) designed for a range of applications, including industrial, embedded, and consumer electronics. This drive utilizes advanced NAND flash technology to provide reliable and efficient data storage solutions. Below is a comprehensive overview of its specifications, features, and potential applications.

## Key Features

1. High Capacity: The FCSO004TBC-EF00 offers a storage capacity of 4GB, making it suitable for applications that require compact storage solutions without compromising performance.

2. Solid State Technology: Utilizing NAND flash memory, this SSD provides superior durability and faster read/write speeds compared to traditional hard drives, making it ideal for environments where reliability is critical.

3. SATA Interface: The drive supports the SATA III interface, providing high-speed data transfer rates of up to 6 Gbps, which enhances overall system performance.

4. Low Power Consumption: Designed with energy efficiency in mind, the FCSO004TBC-EF00 consumes minimal power, which is essential for battery-operated devices and helps in reducing operational costs.

5. Robust Data Protection: The SSD features various data protection technologies, including wear leveling, bad block management, and error correction code (ECC), ensuring data integrity and longevity of the storage device.

6. Compact Form Factor: With a small physical footprint, the FCSO004TBC-EF00 can be easily integrated into space-constrained environments, such as embedded systems and portable devices.

7. Wide Operating Temperature Range: This SSD can operate within a temperature range of -40°C to +85°C, making it suitable for industrial applications that endure harsh environmental conditions.

8. Shock and Vibration Resistance: The solid-state design offers enhanced resistance to shock and vibration, making it an excellent choice for mobile and rugged applications.

## Specifications

Here are the detailed specifications for the Flexxon FCSO004TBC-EF00:

### General Specifications

- Part Number: FCSO004TBC-EF00
- Product Type: Solid State Drive (SSD)
- Capacity: 4 GB
- Form Factor: 2.5-inch
- Interface: SATA III (6 Gbps)

### Performance Characteristics

- Sequential Read Speed: Up to 500 MB/s
- Sequential Write Speed: Up to 300 MB/s
- Random Read IOPS: Up to 30,000 IOPS
- Random Write IOPS: Up to 25,000 IOPS

### Electrical Characteristics

- Supply Voltage: 3.3V ± 5%
- Power Consumption:
- Idle: Approximately 0.5W
- Active: Approximately 2.5W

### Environmental Characteristics

- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -55°C to +95°C
- Shock Resistance: 1500 G (max)
- Vibration Resistance: 20 G (max)

### Reliability and Endurance

- MTBF (Mean Time Between Failures): 2 million hours
- TBW (Terabytes Written): 5 TB
- Data Retention: 10 years at 25°C

## Applications

The Flexxon FCSO004TBC-EF00 SSD is suitable for a wide range of applications, including:

1. Industrial Automation: Its robust design and wide operating temperature range make it ideal for use in manufacturing and automation environments.

2. Embedded Systems: The compact form factor allows for easy integration into embedded devices used in various sectors, including automotive and medical equipment.

3. Consumer Electronics: Suitable for use in portable devices, tablets, and smartphones, providing reliable storage solutions for everyday applications.

4. Networking Equipment: Can be utilized in routers, switches, and other networking hardware, ensuring fast data access and improved performance in network operations.

5. Surveillance Systems: The durability and speed of the FCSO004TBC-EF00 make it well-suited for security cameras and recording devices that require constant data writing.

## Advantages

- Enhanced Performance: The SSD's high-speed data transfer and quick access times significantly improve system responsiveness and performance.
- Energy Efficiency: Low power consumption is critical for battery-operated devices, extending their operational life and reducing energy costs.
- Durability: With no moving parts, the FCSO004TBC-EF00 is less prone to mechanical failure, making it a more reliable choice compared to traditional HDDs.
- Data Integrity: Advanced data protection features ensure that your data remains safe and intact, even in demanding conditions.

## Conclusion

The Flexxon FCSO004TBC-EF00 solid-state drive represents a reliable and high-performance storage solution for various applications. Its combination of high-speed capabilities, low power consumption, and robust durability makes it an excellent choice for industrial, embedded, and consumer electronic devices. With its advanced features and specifications, this SSD is well-equipped to meet the demands of today's data-driven environments, ensuring both efficiency and reliability in data storage.
FCSO004TBC-EF00 Compare Parts
  • FCSO004TBC-EF00 vs FCSO960GBS-M600
  • FCSO004TBC-EF00 vs FCSO512GBE-M600
  • FCSO004TBC-EF00 vs FCSO500GBC-EF00
  • FCSO004TBC-EF00 vs FCSO480GBS-M80S
  • FCSO004TBC-EF00 vs FCSO480GBS-M800
  • FCSO004TBC-EF00 vs FCSO002TBC-EF00
  • FCSO004TBC-EF00 vs FCSO001TBE-M600
  • FCSO004TBC-EF00 vs FCSO001TBC-EF00
  • FCSO004TBC-EF00 vs FCSL240GBE-ED00
  • FCSO004TBC-EF00 vs FCSO001TBC-XA00
  • FCSO004TBC-EF00 vs FCSO008TBC-EF00
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great