☰
FPAC001GSS-H500
FPAC001GSS-H500
Last Time Buy
Description:  SSD 1GB PATA SLC ATA 0.5V
Manufacturer:  Flexxon
History Price: $78.46
In Stock: 28640
FPAC001GSS-H500 Specification
Specification
Part No
FPAC001GSS-H500
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
CLASSIC
Packaging
Box
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
PATA Flash Module
Speed - Read
21MB/s
Speed - Write
20MB/s
Voltage - Supply
0.5V
Type
ATA
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
48.40mm x 27.30mm x 5.80mm
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!