Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FSSB001TBC-SB00
FSSB001TBC-SB00
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 1TB 2.5" TLC SATA 5V
Manufacturer:
Flexxon
Datasheet:
FSSB001TBC-SB00 Datasheet
History Price: $370
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSSB001TBC-SB00 Specification
Specification
Part No
FSSB001TBC-SB00
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Series
XTREME
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
550MB/s
Speed - Write
490MB/s
Voltage - Supply
5V
Type
SATA
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
FSSB001TBC-SB00 PDF Datasheet
FSSB001TBC-SB00 Datasheet
Click and Download: FSSB001TBC-SB00 Datasheet
FSSB001TBC-SB00 Related Parts
FSSB001TBC-N500
Flexxon
SSD 1TB 2.5" TLC SATA III 5V
FSSB001TBE-M500
Flexxon
INSPIRE 2.5" SATA SSD 1TB 3D TLC
FSSB001TBE-N500
Flexxon
SSD 1TB 2.5" TLC SATA III 5V
FSSB040GTTS7-SA3-48
Flexxon
SSD 40GB 2.5" MLC SATA 5V
FSSB064GBC-N500
Flexxon
SSD 64GB 2.5" TLC SATA III 5V
FSSB064GBE-N500
Flexxon
SSD 64GB 2.5" TLC SATA III 5V
FSSB128GBC-N500
Flexxon
SSD 128GB 2.5" TLC SATA III 5V
FSSB128GBE-M500
Flexxon
INSPIRE 2.5" SATA SSD 128GB 3D T
FSSB128GBE-N500
Flexxon
SSD 128GB 2.5" TLC SATA III 5V
FSSB128GSE-M100
Flexxon
ACHIEVER 2.5" SATA SSD 128GB SLC
FSSB256GBC-N500
Flexxon
SSD 256GB 2.5" TLC SATA III 5V
FSSB256GBC-SB00
Flexxon
SSD 256GB 2.5" TLC SATA 5V
FSSB001TBC-SB00 Compare Parts
FSSB001TBC-SB00 vs FSSD008GSE-M100
FSSB001TBC-SB00 vs FSSO480GME-M200
FSSB001TBC-SB00 vs FSSO240GME-M100
FSSB001TBC-SB00 vs FSSO128GMS-M100
FSSB001TBC-SB00 vs FSSE004GSE-M100
FSSB001TBC-SB00 vs FSSB256GBS-M500
FSSB001TBC-SB00 vs FSSB001TBS-M500
FSSB001TBC-SB00 vs FSSA032GSE-M200
FSSB001TBC-SB00 vs FSSE256GME-M100
FSSB001TBC-SB00 vs FSSE120GME-M100
FSSB001TBC-SB00 vs FSSE030GME-M100
FSSB001TBC-SB00 vs FSSB032GSS-M100
FSSB001TBC-SB00 vs FSSB008GSE-M100
FSSB001TBC-SB00 vs FSSB006GSE-M100
FSSB001TBC-SB00 vs FSSD030GME-M100
FSSB001TBC-SB00 vs FSSO512GBS-M500
FSSB001TBC-SB00 vs FSSO256GBS-M500
FSSB001TBC-SB00 vs FSSB128GBC-SB00
FSSB001TBC-SB00 vs FSSO512GBS-M50S
FSSB001TBC-SB00 vs FSSO512GBS-M50P
FSSB001TBC-SB00 vs FSSO512GBC-SB00
FSSB001TBC-SB00 vs FSSO480GBC-SB00
FSSB001TBC-SB00 vs FSSO256GBS-M50P
FSSB001TBC-SB00 vs FSSO240GTTC7-SB3-40
FSSB001TBC-SB00 vs FSSO128GME-M100
FSSB001TBC-SB00 vs FSSO128GBS-M50P
FSSB001TBC-SB00 vs FSSO064GTTS7-M13-23
FSSB001TBC-SB00 vs FSSO001TBS-M500
FSSB001TBC-SB00 vs FSSL512GBE-M500
FSSB001TBC-SB00 vs FSSL256GBE-M500
FSSB001TBC-SB00 vs FSSL128GBE-M500
FSSB001TBC-SB00 vs FSSG064GBE-SB00
FSSB001TBC-SB00 vs FSSE512GBE-M500
FSSB001TBC-SB00 vs FSSE256GBE-M500
FSSB001TBC-SB00 vs FSSE128GBE-M500
FSSB001TBC-SB00 vs FSSE128GBC-SB00
FSSB001TBC-SB00 vs FSSE120GBE-M500
FSSB001TBC-SB00 vs FSSE064GBE-M500
FSSB001TBC-SB00 vs FSSE060GME-SB00
FSSB001TBC-SB00 vs FSSE032GSE-M100
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right