☰
107087-2
107087-2
Active
Description:  2TB 3.5" SATA III HARD DRIVE/WES
Manufacturer:  iFixit
Datasheet:   107087-2 Datasheet
History Price: $99.93667
In Stock: 30140
107087-2 Specification
Specification
Part No
107087-2
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
iFixit
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2TB
Memory Type
-
Form Factor
3.5"
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
88.90mm x 25.40mm
107087-2 Related Parts
107060-1
107060-1
iFixit
500GB 2.5" SATA III 5400RPM
107083-1
107083-1
iFixit
1TB 3.5" SATA III 7200RPM H DRIV
107083-2
107083-2
iFixit
1TB 3.5" SATA III 7200RPM H DRIV
107083-3
107083-3
iFixit
1TB 3.5" SATA III 7200RPM H DRIV
107087-3
107087-3
iFixit
2TB 3.5" SATA III HARD DRIVE/SEA
107098-1
107098-1
iFixit
SSD 500GB 2.5" SATAIII HYB H DRV
107106-1
107106-1
iFixit
1TB 2.5" SATA II 5400RPM H DRIVE
107116-3
107116-3
iFixit
4TB 3.5" SATA III HARD DRIVE/SEA
107122-1
107122-1
iFixit
SSD 1TB 2.5" SATA III HYB H DRV
107128-1
107128-1
iFixit
SSD 2TB 3.5" SATA III HARD DRIVE
107132-1
107132-1
iFixit
SSD 1TB 2.5" SATA III PART ONLY
107140-1
107140-1
iFixit
SSD 2TB 2.5" SATA III PART ONLY
107087-2 Compare Parts
  • 107087-2 vs 107151-2
  • 107087-2 vs 107151-1
  • 107087-2 vs 107143-1
  • 107087-2 vs 107142-1
  • 107087-2 vs 107140-1
  • 107087-2 vs 107132-1
  • 107087-2 vs 107128-1
  • 107087-2 vs 107122-1
  • 107087-2 vs 107116-3
  • 107087-2 vs 107106-1
  • 107087-2 vs 107098-1
  • 107087-2 vs 107087-3
  • 107087-2 vs 107083-3
  • 107087-2 vs 107083-2
  • 107087-2 vs 107083-1
  • 107087-2 vs 107060-1
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.