☰
MEMPEK1J032GA
MEMPEK1J032GA
Active
Description:  SSD, 32GB, M.2, PCIe, Intel Opta
Manufacturer:  Intel
History Price: $25.99
In Stock: 49240
MEMPEK1J032GA Specification
Specification
Part No
MEMPEK1J032GA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Intel
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) -
Form Factor
M.2 Module
Speed - Read
1.45GB/s
Speed - Write
640MB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 1.50mm
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you