☰
IMP3M8B3E2A2A1I3B2A0000
IMP3M8B3E2A2A1I3B2A0000
Active
Description:  PCIE,GEN3,M.2 2280,240GB,-40C TO
Manufacturer:  Intelligent Memory
History Price: $118.03
In Stock: 13960
IMP3M8B3E2A2A1I3B2A0000 Specification
Specification
Part No
IMP3M8B3E2A2A1I3B2A0000
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Intelligent Memory
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 NVMe 2280
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
Flash
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
-
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!