MT16HTS25664HY-53EA1
MT16HTS25664HY-53EA1
Discontinued at Digi-Key
Description:  MODULE DDR2 SDRAM 2GB 200SODIMM
Manufacturer:  Micron Technology
History Price: $1004.7875
In Stock: 42400
MT16HTS25664HY-53EA1 Specification
Specification
Part No
MT16HTS25664HY-53EA1
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
533
Package / Case
200-SODIMM
MT16HTS25664HY-53EA1 PDF Datasheet
MT16HTS25664HY-53EA1 Related Parts
MT16LSDF3264HG-133G4
MT16LSDF3264HG-133G4
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT16LSDF3264HG-13EG4
MT16LSDF3264HG-13EG4
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT16LSDF6464HG-133D2
MT16LSDF6464HG-133D2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HG-13ED2
MT16LSDF6464HG-13ED2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HY-133D2
MT16LSDF6464HY-133D2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16LSDF6464HY-13ED2
MT16LSDF6464HY-13ED2
Micron Technology
MODULE SDRAM 512MB 144SODIMM
MT16VDDF12864HG-335D2
MT16VDDF12864HG-335D2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT18VDDF12872HG-335D1
MT18VDDF12872HG-335D1
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF12864HY-335F2
MT16VDDF12864HY-335F2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT18VDDF12872HY-335F1
MT18VDDF12872HY-335F1
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF12864HY-335D2
MT16VDDF12864HY-335D2
Micron Technology
MODULE DDR SDRAM 1GB 200SODIMM
MT16VDDF6464HG-335G2
MT16VDDF6464HG-335G2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT16HTS25664HY-53EA1 Compare Parts
  • MT16HTS25664HY-53EA1 vs MT16KTF1G64AZ-1G9P1
  • MT16HTS25664HY-53EA1 vs MT16KTF1G64HZ-1G6N1
  • MT16HTS25664HY-53EA1 vs MT16JSF25664HY-1G4D1
  • MT16HTS25664HY-53EA1 vs MT16JSF51264HZ-1G4D1
  • MT16HTS25664HY-53EA1 vs MT18JSF51272PDZ-1G4D1
  • MT16HTS25664HY-53EA1 vs MT16HTF25664HZ-800H1
  • MT16HTS25664HY-53EA1 vs MT16HTF25664AZ-800H1
  • MT16HTS25664HY-53EA1 vs MT18HVS25672PKZ-80EH1
  • MT16HTS25664HY-53EA1 vs MT18HTF12872PY-667D2
  • MT16HTS25664HY-53EA1 vs MT18HTF12872PDY-667D2
  • MT16HTS25664HY-53EA1 vs MT18HTF12872AY-667D4
  • MT16HTS25664HY-53EA1 vs MT16HTS51264HY-667A1
  • MT16HTS25664HY-53EA1 vs MT16HTS25664HY-667A1
  • MT16HTS25664HY-53EA1 vs MT16HTF12864HY-667D3
  • MT16HTS25664HY-53EA1 vs MT16HTF12864HY-667B3
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-667D4
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-667B3
  • MT16HTS25664HY-53EA1 vs MT16HTF25664HZ-667H1
  • MT16HTS25664HY-53EA1 vs MT18HTF25672PY-667E1
  • MT16HTS25664HY-53EA1 vs MT16HTF25664AY-667E1
  • MT16HTS25664HY-53EA1 vs MT16HTF25664HY-667E1
  • MT16HTS25664HY-53EA1 vs MT18HTF6472AY-53EB2
  • MT16HTS25664HY-53EA1 vs MT18HTF12872Y-53EB3
  • MT16HTS25664HY-53EA1 vs MT18HTF12872AY-53EB1
  • MT16HTS25664HY-53EA1 vs MT16HTF12864HY-53ED3
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-53ED4
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-53EB4
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-53EB1
  • MT16HTS25664HY-53EA1 vs MT16HTF12864HY-53EB3
  • MT16HTS25664HY-53EA1 vs MT18VDDF12872Y-40BJ1
  • MT16HTS25664HY-53EA1 vs MT18VDDF12872HY-40BF1
  • MT16HTS25664HY-53EA1 vs MT18HTF6472Y-40EB2
  • MT16HTS25664HY-53EA1 vs MT18HTF6472DY-40EB2
  • MT16HTS25664HY-53EA1 vs MT18HTF12872Y-40ED6
  • MT16HTS25664HY-53EA1 vs MT18HTF12872Y-40EB3
  • MT16HTS25664HY-53EA1 vs MT16VDDF12864HY-40BF2
  • MT16HTS25664HY-53EA1 vs MT16HTF6464AY-40EB2
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-40EB3
  • MT16HTS25664HY-53EA1 vs MT16HTF12864AY-40EB1
  • MT16HTS25664HY-53EA1 vs MT18VDDF12872Y-40BF1
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you