☰
MT36HTF25672PY-667D1
MT36HTF25672PY-667D1
Obsolete
Description:  MODULE DDR2 SDRAM 2GB 240RDIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 47920
MT36HTF25672PY-667D1 Specification
Specification
Part No
MT36HTF25672PY-667D1
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
667
Package / Case
240-RDIMM
MT36HTF25672PY-667D1 PDF Datasheet
MT36HTF25672PY-667D1 Related Parts
MT36VDDF25672Y-335F3
MT36VDDF25672Y-335F3
Micron Technology
MODULE DDR SDRAM 2GB 184RDIMM
MT36VDDF25672Y-40BJ1
MT36VDDF25672Y-40BJ1
Micron Technology
MODULE DDR SDRAM 2GB 184RDIMM
MT36HTF51272PY-667E1
MT36HTF51272PY-667E1
Micron Technology
MODULE DDR2 SDRAM 4GB 240RDIMM
MT36KSF2G72PZ-1G6P1
MT36KSF2G72PZ-1G6P1
Micron Technology
MODULE DDR3L SDRAM 16GB 240RDIMM
MT36LSDF12872G-133D1
MT36LSDF12872G-133D1
Micron Technology
MODULE SDRAM 1GB 133MHZ 168RDIMM
MT36LSDF12872Y-133D1
MT36LSDF12872Y-133D1
Micron Technology
MODULE SDRAM 1GB 133MHZ 168RDIMM
MT36LSDT12872G-13ED2
MT36LSDT12872G-13ED2
Micron Technology
MODULE SDRAM 1GB 133MHZ 168RDIMM
MT36LSDT25672G-13EC2
MT36LSDT25672G-13EC2
Micron Technology
MODULE SDRAM 2GB 133MHZ 168RDIMM
MT36VDDF25672G-40BD2
MT36VDDF25672G-40BD2
Micron Technology
MODULE DDR SDRAM 2GB 184RDIMM
MT36VDDF12872G-335G3
MT36VDDF12872G-335G3
Micron Technology
MODULE DDR SDRAM 1GB 184RDIMM
MT36VDDF25672Y-335D2
MT36VDDF25672Y-335D2
Micron Technology
MODULE DDR SDRAM 2GB 184RDIMM
MT36VDDF25672Y-40BD2
MT36VDDF25672Y-40BD2
Micron Technology
MODULE DDR SDRAM 2GB 184RDIMM
MT36HTF25672PY-667D1 Compare Parts
  • MT36HTF25672PY-667D1 vs MT36HTF51272PY-667E1
  • MT36HTF25672PY-667D1 vs MT36VDDF25672Y-40BJ1
  • MT36HTF25672PY-667D1 vs MT36VDDF25672Y-335F3
  • MT36HTF25672PY-667D1 vs MT36KDS2G72PDZ-1G6N2
  • MT36HTF25672PY-667D1 vs MT36JSF2G72PZ-1G9N1
  • MT36HTF25672PY-667D1 vs MT36JSF2G72PZ-1G9E1
  • MT36HTF25672PY-667D1 vs MT36JSF1G72PZ-1G9K1
  • MT36HTF25672PY-667D1 vs MT36JDZS2G72PZ-1G9E1
  • MT36HTF25672PY-667D1 vs MT36KSZF2G72LDZ-1G6P1C3
  • MT36HTF25672PY-667D1 vs MT36KSS2G72RHZ-1G6E1
  • MT36HTF25672PY-667D1 vs MT36KSF2G72PZ-1G6N1
  • MT36HTF25672PY-667D1 vs MT36KSF2G72PZ-1G6E1
  • MT36HTF25672PY-667D1 vs MT36KSF1G72PZ-1G6K1
  • MT36HTF25672PY-667D1 vs MT36KDZS2G72PZ-1G6E1
  • MT36HTF25672PY-667D1 vs MT36KDS2G72PZ-1G6N1
  • MT36HTF25672PY-667D1 vs MT36JSF2G72PZ-1G6E1
  • MT36HTF25672PY-667D1 vs MT36JSF2G72PZ-1G6D1
  • MT36HTF25672PY-667D1 vs MT36JSF1G72PZ-1G6M1
  • MT36HTF25672PY-667D1 vs MT36JSF1G72PZ-1G6K1
  • MT36HTF25672PY-667D1 vs MT36KSF2G72PZ-1G4P1
  • MT36HTF25672PY-667D1 vs MT36KSF2G72PZ-1G4E1
  • MT36HTF25672PY-667D1 vs MT36KSF2G72PZ-1G4D1
  • MT36HTF25672PY-667D1 vs MT36KSF1G72PZ-1G4M1
  • MT36HTF25672PY-667D1 vs MT36KSF1G72PZ-1G4K1
  • MT36HTF25672PY-667D1 vs MT36KDZS2G72PZ-1G4E1
  • MT36HTF25672PY-667D1 vs MT36KDZS2G72PDZ-1G4E1
  • MT36HTF25672PY-667D1 vs MT36KDZS1G72PZ-1G4D1
  • MT36HTF25672PY-667D1 vs MT36JSZF51272PZ-1G4G1
  • MT36HTF25672PY-667D1 vs MT36JSZF1G72PZ-1G4D1
  • MT36HTF25672PY-667D1 vs MT36JSF1G72PZ-1G4K1
  • MT36HTF25672PY-667D1 vs MT36KSF1G72PDZ-1G1K1
  • MT36HTF25672PY-667D1 vs MT36JSZF51272PDZ-1G1G1
  • MT36HTF25672PY-667D1 vs MT36HVS51272PZ-80EH1
  • MT36HTF25672PY-667D1 vs MT36HTF51272PZ-80EM1
  • MT36HTF25672PY-667D1 vs MT36HTF51272PZ-80EH1
  • MT36HTF25672PY-667D1 vs MT36HTF51272FY-80EE1D4
  • MT36HTF25672PY-667D1 vs MT36HTF1G72PZ-80EC1
  • MT36HTF25672PY-667D1 vs MT36HVZS1G72PZ-667C1
  • MT36HTF25672PY-667D1 vs MT36HTF51272PZ-667H1
  • MT36HTF25672PY-667D1 vs MT36HTF51272FZ-667H1N8
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping